location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig 4 Bath Puzzles Bath puzzle Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Bath Puzzles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18504
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126185049
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Peppa Pig 4 Bath Puzzles Bath puzzle Multicolour:
This short summary of the Peppa Pig 4 Bath Puzzles Bath puzzle Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig 4 Bath Puzzles, Bath puzzle, Boy/Girl, 3 yr(s), Cardboard, Multicolour

Long summary description Peppa Pig 4 Bath Puzzles Bath puzzle Multicolour:
This is an auto-generated long summary of Peppa Pig 4 Bath Puzzles Bath puzzle Multicolour based on the first three specs of the first five spec groups.

Peppa Pig 4 Bath Puzzles. Product type: Bath puzzle, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Material: Cardboard, Product colour: Multicolour

Features
Product type *
Bath puzzle
Theme
Peppa Pig
Recommended age group
Preschool
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Product colour
Multicolour
Material
Cardboard
Country of origin
China
Release date (DD/MM/YYYY)
01/02/2017
QR code
No
Packaging data
Package width
170 mm
Package depth
170 mm
Package height
140 mm
Package weight
120 g
Package volume
4046 cm³
Packaging content
Quantity per pack
4 pc(s)
Number of puzzle pieces
2 pc(s)
Packaging content
Number of puzzle 2 pieces
3 pc(s)
Number of puzzle 3 pieces
3 pc(s)
Number of puzzle 4 pieces
4 pc(s)
Logistics data
Products per intermodal container (20ft)
5400 pc(s)
Products per intermodal container (40ft)
11280 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Master (outer) case width
360 mm
Master (outer) case length
500 mm
Master (outer) case height
170 mm
Master (outer) case gross weight
2.44 kg
Products per master (outer) case
6 pc(s)
Master (outer) case volume
30600 cm³
Brand Image Product code Product Stock Price from
Thomas & Friends Bath Puzzle Thomas & Friends Bath Puzzle
(show image)
19450 Bath Puzzle