location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo Speelkwartier Vrolijke Vriend Board game Fine motor skill (dexterity)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speelkwartier Vrolijke Vriend
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12239
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126122396
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jumbo Speelkwartier Vrolijke Vriend Board game Fine motor skill (dexterity)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fine motor skill (dexterity) Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Jumbo Speelkwartier Vrolijke Vriend Board game Fine motor skill (dexterity):
This short summary of the Jumbo Speelkwartier Vrolijke Vriend Board game Fine motor skill (dexterity) data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo Speelkwartier Vrolijke Vriend, Board game, Fine motor skill (dexterity), 4 yr(s), Family game

Long summary description Jumbo Speelkwartier Vrolijke Vriend Board game Fine motor skill (dexterity):
This is an auto-generated long summary of Jumbo Speelkwartier Vrolijke Vriend Board game Fine motor skill (dexterity) based on the first three specs of the first five spec groups.

Jumbo Speelkwartier Vrolijke Vriend. Product type: Board game, Genre: Fine motor skill (dexterity), Recommended age (min): 4 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Genre *
Fine motor skill (dexterity)
Release date (DD/MM/YYYY)
01.02.2010
Country of origin
Netherlands
Packaging data
Package width
180 mm
Package depth
40 mm
Package height
180 mm
Package weight
400 g
Package volume
1296 cm³
Package type
Box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross height
2 m
Pallet gross weight
475.2 kg
Master (outer) cases per pallet
99 pc(s)
Master (outer) cases per pallet layer
11 pc(s)
Layers per pallet
9 pc(s)
Products per pallet
1188 pc(s)
Master (outer) case width
260 mm
Master (outer) case length
370 mm
Master (outer) case height
188 mm
Master (outer) case tare weight
24 g
Products per master (outer) case
12 pc(s)
Master (outer) case volume
18085.6 cm³
Master (outer) case gross weight
4.8 kg