location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rubik's Tower Rubik's cube

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rubik's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12154 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126121542
Category: Brain Teasers Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rubik's Tower Rubik's cube:
This short summary of the Rubik's Tower Rubik's cube data-sheet is auto-generated and uses the product title and the first six key specs.

Rubik's Tower, Rubik's cube, 8 yr(s), 20 min

Long summary description Rubik's Tower Rubik's cube:
This is an auto-generated long summary of Rubik's Tower Rubik's cube based on the first three specs of the first five spec groups.

Rubik's Tower. Type: Rubik's cube, Recommended age (min): 8 yr(s), Game duration: 20 min

Features
Suggested gender *
Any gender
Product colour *
Multicolour
Type *
Rubik's cube
Recommended age (min) *
8 yr(s)
Recommended age group *
Child
Game duration *
20 min
Maximum number of players *
1
Release date (DD/MM/YYYY)
15.09.2010
Country of origin
China
Packaging data
Package width
90 mm
Package depth
75 mm
Package height
125 mm
Package weight
200 g
Package volume
843.75 cm³
Logistics data
Master (outer) case width
299 mm
Master (outer) case length
331 mm
Master (outer) case height
305 mm
Logistics data
Master (outer) case gross weight
4.8 kg
Master (outer) case tare weight
432 g
Master (outer) case volume
30185.5 cm³
Master (outer) cases per pallet
72 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Products per master (outer) case
24 pc(s)
Pallet gross height
2 m
Pallet gross weight
345.6 kg
Layers per pallet
6 pc(s)
Products per pallet
1728 pc(s)
Products per intermodal container (20ft)
20784 pc(s)
Products per intermodal container (40ft)
44784 pc(s)