location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bob the Builder
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Puzzle Ass a 3 x 35 pieces Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19440
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194409
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Child
  • - Male
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 35 pc(s)
Long product name Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle :
The long product name of Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bob the Builder Puzzle Ass a 3 x 35 pcs Puzzle, 22 x 31 cm, 3+
More>>>
Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle:
The official description of Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This puzzle assortment consists of 3 different puzzles. Each puzzle is packed in a separate box and can also be purchased individually at your local (toy) shop. The puzzles consist of 35 pieces made of strong cardboard. The Bob the Builder 35pcs puzzle is suitable for children aged 3 and older.

Short summary description Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle:
This short summary of the Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle, 35 pc(s), Cartoons, 3 yr(s)

Long summary description Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle:
This is an auto-generated long summary of Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle based on the first three specs of the first five spec groups.

Bob the Builder Puzzle Ass a 3 x 35 pieces Puzzle. Number of puzzle pieces: 35 pc(s). Genre: Cartoons, Theme: Bob the Builder, Recommended age (min): 3 yr(s). Width: 310 mm, Height: 220 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Bob the Builder
Recommended age group *
Child
Suggested gender *
Male
Recommended age (min) *
3 yr(s)
Contains recyclable materials
Yes
Material
Cardboard
Languages
English
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.09.2016
Weight & dimensions
Width
310 mm
Height
220 mm
Packaging data
Package type
Box
Package width
315 mm
Package depth
40 mm
Package height
225 mm
Package weight
365 g
Package volume
2835 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
35 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross height
2 m
Pallet gross weight
249 kg
Master (outer) cases per pallet
50 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
600 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
260 mm
Master (outer) case length
470 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
4.98 kg
Master (outer) case tare weight
24 g
Master (outer) case volume
40326 cm³