location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Basic Vehicle Themed Jungle Zuma

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic Vehicle Themed Jungle Zuma
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033497
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988644034 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2022 15:40:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Basic Vehicle Themed Jungle Zuma
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy figure Recommended age (min): 3 yr(s) Multicolour
  • - On basis of: Cartoon Paw Patrol Dog
  • - Not for children under 36 months
Long product name PAW Patrol Basic Vehicle Themed Jungle Zuma :
The long product name of PAW Patrol Basic Vehicle Themed Jungle Zuma. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Basic Vehicle Themed Jungle Zuma, 3+
More>>>
PAW Patrol Basic Vehicle Themed Jungle Zuma:
The official description of PAW Patrol Basic Vehicle Themed Jungle Zuma as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No job is too big and no pup is too small! Now you can re-enact new jungle-themed rescue missions with the pups and their jungle cruisers! Together, your child's imagination will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. Recreate your favorite PAW Patrol adventures with the PAW Patrol Jungle Rescue vehicles and figures!

Short summary description PAW Patrol Basic Vehicle Themed Jungle Zuma:
This short summary of the PAW Patrol Basic Vehicle Themed Jungle Zuma data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Basic Vehicle Themed Jungle Zuma, 3 yr(s), Paw Patrol, Multicolour

Long summary description PAW Patrol Basic Vehicle Themed Jungle Zuma:
This is an auto-generated long summary of PAW Patrol Basic Vehicle Themed Jungle Zuma based on the first three specs of the first five spec groups.

PAW Patrol Basic Vehicle Themed Jungle Zuma. Recommended age (min): 3 yr(s), Theme: Paw Patrol, Product colour: Multicolour

Features
Product type *
Toy figure
Product colour *
Multicolour
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
On basis of
Cartoon
Theme
Paw Patrol
Animal type(s)
Dog
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Width
215.9 mm
Depth
95.3 mm
Height
190.5 mm
Weight
310 g
Packaging data
Package weight
410 g
Packaging content
Battery included
No
Logistics data
Master (outer) case width
595.9 mm
Master (outer) case length
230.1 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
2.46 kg
Master (outer) case net weight
1.85 kg
Master (outer) case GTIN (EAN/UPC)
778988644041
Products per master (outer) case
6 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
336 pc(s)
Products per pallet layer
42 pc(s)
Products per intermodal container (20ft)
5968 pc(s)
Products per intermodal container (40ft)
11937 pc(s)