location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE901R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE901R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE901R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792403828 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:41:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE901R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDBaseT Connectivity – extends a DisplayPort connection up to 70 meters via a single Cat 6a cable or ATEN 2L-2910 Cat 6 cable
  • - DisplayPort v1.1*; HDCP 1.4 compliant
  • - Superior video quality – 4K @ 35 m (Cat 5e/6) / 40 m (Cat 6a/ATEN 2L-2910 Cat 6 cable) and 1920 x 1080 @ 60m (Cat 5e/6) / 70m (Cat 6a/ATEN 2L-2910 Cat 6 cable)
  • - HDBaseT Anti-Jamming – resists signal interference during video transmission using HDBaseT technology
  • - Featuring 3.3V / 500mA power output for powering auxiliary devices
  • - Plug-and-play
  • - Rack-Mountable
  • - *Note:
  • - DisplayPort v1.1 supports up to 4Kx2K @ 30Hz.
Long product name ATEN VE901R AV extender AV receiver Black :
The long product name of ATEN VE901R AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort HDBaseT-Lite Receiver (4K@40m; 1080p@70m)
More>>>
ATEN VE901R AV extender AV receiver Black:
The official description of ATEN VE901R AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE901R DisplayPort HDBaseT-Lite Receiver is able to extend a DisplayPort display up to 70 m using a Cat 6/6a/ATEN 2L-2910 Cat 6 cable. This combination of ATEN and HDBaseT™ technology supports sharing 4K media up to 40 m away, offering a simple, adaptable, and cost-effective solution for any professional A/V installation.

The VE901R DisplayPort HDBaseT-Lite Receiver is the perfect choice for professional A/V installations that require video signal interference protection, such as in medical and military installations. With its lightweight and easy-to-mount design, and a slip-resistant DC Jack lock mechanism, the VE901R can be installed in a multitude of locations while ensuring peace of mind with its reliability.

Short summary description ATEN VE901R AV extender AV receiver Black:
This short summary of the ATEN VE901R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE901R, 4096 x 2160 pixels, AV receiver, 70 m, Black, HDCP

Long summary description ATEN VE901R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE901R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE901R. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Weight: 270 g, Receiver dimensions (WxDxH): 87 x 100.6 x 30 mm, Receiver weight: 270 g

Features
Type *
AV receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
70 m
LED indicators
Yes
Supported video modes
1080p, 2160p
Bandwidth
10.2 Gbit/s
HDCP
Yes
Material
Metal
Impedance
100 Ω
Product colour
Black
HDBaseT certified
Yes
Ports & interfaces
HDBaseT port
Yes
DC-in jack
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
270 g
Receiver dimensions (WxDxH)
87 x 100.6 x 30 mm
Receiver weight
270 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE1901AEUT AV extender AV transmitter White ATEN VE1901AEUT AV extender AV transmitter White
(show image)
VE1901AEUT VE1901AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AEUT AV extender AV transmitter White ATEN VE1801AEUT AV extender AV transmitter White
(show image)
VE1801AEUT VE1801AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AUST AV extender AV transmitter White ATEN VE1801AUST AV extender AV transmitter White
(show image)
VE1801AUST VE1801AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AEUT AV extender AV transmitter White ATEN VE2812AEUT AV extender AV transmitter White
(show image)
VE2812AEUT VE2812AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801EUT AV extender AV transmitter White ATEN VE1801EUT AV extender AV transmitter White
(show image)
VE1801EUT VE1801EUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AUST AV extender AV transmitter Black ATEN VE2812AUST AV extender AV transmitter Black
(show image)
VE2812AUST VE2812AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AT AV extender AV transmitter Black ATEN VE2812AT AV extender AV transmitter Black
(show image)
VE2812AT VE2812AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812EUT AV extender AV transmitter White ATEN VE2812EUT AV extender AV transmitter White
(show image)
VE2812EUT VE2812EUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801UST AV extender AV transmitter & receiver White ATEN VE1801UST AV extender AV transmitter & receiver White
(show image)
VE1801UST VE1801UST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE801 AV extender AV transmitter & receiver Black ATEN VE801 AV extender AV transmitter & receiver Black
(show image)
VE801 VE801 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)