location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2417H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2417HWH-WHITE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 11:24:22
The date of the most recent change of this product data-sheet in Icecat.
DELL U2417HWH-WHITE user manual (9.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 19 W
Warranty: 3 Years
Long product name DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White :
The long product name of DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" IPS FHD LED (1920x1080), 16:9, 1000:1, 250 cd/m2, 6 ms, 178°/178°, 16.7M, 5x USB 3.0, 2x DisplayPort, 1x Mini DisplayPort, 1x HDMI, 3.18 kg
More>>>
DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White:
The official description of DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beauty without borders
The Dell UltraSharp 24 InfinityEdge Monitor | U2417H takes your view to the edge with 45% less black borders than Dell’s previous 23.8” monitor.

- Seamless and precise: The World's first InfinityEdge Monitor has the world's thinnest borders on all sides of the screen, creating an almost seamless multi-monitor view.
- Designed with purpose: Multiple adjustability options allow you to tilt, pivot, swivel and adjust the height of the monitor to best fit the way you work.
- Unmatched reliability: Get complete peace of mind with Dell’s Premium Panel Guarantee and Advanced Exchange Service.

A revolutionary viewing experience.

The Dell UltraSharp 24 Monitor allows you to see the bigger picture, without boundaries. Perfect for industry professionals looking to get the most out of their desktop experience.

- Optimize your view: Feast your eyes on the thinnest borders to ever to grace all four sides of a monitor. Dell’s InfinityEdge borders, which include the bezel width and inactive black space, create an almost seamless viewing experience. With 5.3mm top, left, and right sides and a bottom border measuring only 8.3mm.
- A more accurate display: Colors stay as precise as they can be at deltaE <2 to give you a more immersive display. And with our factory color calibration report, you’re guaranteed that every monitor has a 99% sRGB coverage at deltaE <2 – ensuring every color is as accurate as we claim.
- Stunning at every angle: Colors remain consistent across an ultrawide viewing angle, guaranteeing a dazzling display no matter how you view it.

Designed with you in mind
Quickly adjust your monitor to comfortably fit the way you work.

- Vividly clear: Immerse yourself in cohesive multi-monitor view with super thin black borders and the thinnest bezel width to date in between two displays on all sides.
- Unmatched versatility: Enjoy full adjustability to pivot, tilt, and swivel your monitor to the position and height you desire. And with HDMI 1.4 (MHL 2.0), DP 1.2, mini-DP 1.2, DP-out, 4 USB 3.0, and audio line-out ports, connecting to all your peripherals at once is both easy and convenient.

Short summary description DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White:
This short summary of the DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2417H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, White

Long summary description DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White:
This is an auto-generated long summary of DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White based on the first three specs of the first five spec groups.

DELL UltraSharp U2417H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
SmartResponse
6 ms
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
White
Certification
TCO, RoHS
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
2
Mini DisplayPorts quantity
1
Audio output
Yes
AC (power) in
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (max)
68 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
15.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.6 A
Annual energy consumption
28 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Manual
Yes
Weight & dimensions
Width (with stand)
188 mm
Depth (with stand)
537.6 mm
Height (with stand)
485.3 mm
Weight (with stand)
6.3 kg
Width (without stand)
537.6 mm
Depth (without stand)
45.2 mm
Height (without stand)
314.3 mm
Weight (without stand)
3.18 kg
Packaging data
Package weight
7.35 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2017-04-05 01:23:07
Uk has collected 16 expert reviews for DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
trustedreviews.com
Updated:
2017-04-05 01:23:06
Dell's UltraSharp monitors have long been one of the de facto choices for those seeking a stylish and feature-rich display with good image quality – and the Dell UltraSharp U2417H shows just why that reputation is justified. This 24-inch display may only...
Good Best-in-class image quality, Elegant design, Versatile feature set, Great value...
Bad Maximum stand height quite low, Only 92ppi...
Bottom line Dell U2417H – Image Quality So we come to where this display really shines: its image quality. Right out of the box it looks fantastic. The IPS panel and its anti-glare coating mean it looks great from any angle and in any light, while the panel itself cr...
90%
kitguru.net
Updated:
2017-04-05 01:23:07
In the right light, when the TFT is off, it looks like it doesn't have a bezel at all. But the border is still about 5mm wide at the top and sides, and a bit more at the bottom to accommodate the Dell logo.This will be great if you're trying to create a v...
Good Great image quality, Almost invisible bezel, MST support for daisychaining multiple monitors over one DisplayPort connection...
Bad Relatively expensive, High response compared to gamingfocused panel.
Bottom line The Dell Ultrasharp InfinityEdge U2417H means business, and that's both literally and metaphorically. This is clearly more of a TFT for professional users than entertainment users – unless you have the job of creating entertainment.So if you're looking fo...
80%
tftcentral.co.uk
Updated:
2017-05-16 01:50:21
The Dell UltraSharp range has been one of the most popular ranges of displays for over 10 years now. Dell seem to update their models and add new options to the range every year or two and we've reached the time where they've decided to refresh most o...
Good Good factory calibration, strong contrast ratio and great all-round performance, Viewing angles are wide and as you'd hope for from an IPS-type panel, and thankfully better than the U2417HJ, Nice new Infinity Edge design and 4 side zero bezel design...
Bad Response times not quite as good, although not bad still, Moved away from a low glow panel of the U2414H before it and a bit more glow than the HJ, Not much really new compared with the old U2414H...
Bottom line It was interesting to test the U2417H having only recently tested the HJ version. To be honest we weren't expecting much difference given the use of a Samsung PLS panel in both, and given they are equivalent replacements to the successful U2414H of a few...
0%
pcmag.com
Updated:
2017-04-05 01:23:07
The monitors in Dell's UltraSharp line have won numerous Editors' Choice awards over the years in recognition of their excellent performance and plentiful features, and the UltraSharp 24 InfinityEdge Monitor U2417H ($349.99) continues that trend. This 24-...
Good Excellent color and grayscale performance, Wide viewing angles, Energy efficient, Fully adjustable stand, USB hub...
Bad Pricey, Resolution tops out at 1080p...
Bottom line Dell's good-looking UltraSharp 24 InfinityEdge Monitor U2417H delivers accurate colors, crisp grayscale reproduction, and wide viewing angles, and it's loaded with features...
80%
pcmonitors.info
Updated:
2017-09-28 01:30:43
The Dell U2414H was and still remains a popular choice for users after an elegant monitor from a trusted brand, with strong all-round performance. The Dell UltraSharp U2417H is an evolution of this model, featuring even slicker bezels and an updated ‘Infi...
Good Excellent colour reproduction straight from the box with a rich, well-balanced and varied look to the image, Good static contrast and a screen surface that is relatively smooth and light, helping preserve image clarity and vibrancy, Decent 60Hz responsive...
Bad No support for wide colour gamuts, which will limit appeal for some users, ‘PLS glow' eats away at peripheral detail and there are smoother screen surfaces out there (used on various higher resolution models), Some slower than optimal pixel responses alon...
Bottom line The slim-bezelled Dell U2414H was a popular choice and remains that way even today. With the UltraSharp U2417H (and U2417HA reviewed here), Dell have made some slight improvements and aesthetic tweaks. Most noticeably the bezels are now even thinner – as...
87%
monitornerds.com
Updated:
2019-12-22 03:13:03
The Dell U2417H carries a heritage that most would consider as the go-to choice for pros and savvy tech users who want a good-looking display with excellent quality. Ultrasharp monitors have always been a staple choice for the meticulous due to th...
Bottom line The Dell U2417H is a fantastic option for home and office use if you want excellent image quality and reliability rolled into a well-designed package. The screen, despite its lower resolution, is worthy of the UltraSharp branding which also emphasizes on...
94%
pcmag.com
Updated:
2020-06-10 03:30:58
The monitors in Dell's UltraSharp line have won numerous Editors' Choice awards over the years in recognition of their excellent performance and plentiful features, and the UltraSharp 24 InfinityEdge Monitor U2417H ($349.99) continues that trend. This 24-...
Good Excellent color and grayscale performance, Wide viewing angles, Energy efficient, Fully adjustable stand, USB hub...
Bad Pricey, Resolution tops out at 1080p...
Bottom line Dell's good-looking UltraSharp 24 InfinityEdge Monitor U2417H delivers accurate colors, crisp grayscale reproduction, and wide viewing angles, and it's loaded with features...
80%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL UltraSharp U2417H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White:
Disclaimer

Actual configuration might differ from illustration