location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Ultra HD Triple Vidoe Docking Station D3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-11714
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 452-11714 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
  • - Ethernet LAN 10,100,1000 Mbit/s 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T Wake-on-LAN ready
  • - Cable lock slot
Long product name DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100 :
The long product name of DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0, HDMI, RJ-45, DisplayPort, black
More>>>
DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100:
The official description of DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell™ Docking Station – USB 3.0 connects your laptop to up to three additional monitors, various external devices and the Internet with a single cable.

Short summary description DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100:
This short summary of the DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 10,100,1000 Mbit/s, 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black

Long summary description DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100:
This is an auto-generated long summary of DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100 based on the first three specs of the first five spec groups.

DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Brand compatibility: Dell. Power source type: DC. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
PowerShare
Yes
Number of USB ports with PowerShare support
2
HDMI ports quantity *
2
DisplayPorts quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
Line-out
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
Wake-on-LAN ready
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
3
Cable lock slot
Yes
Product colour *
Black
LED indicators
Yes
Brand compatibility
Dell
Power
Power source type
DC
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Packaging content
Cables included
USB
AC adapter included
Yes
Manual
Yes
Disclaimer DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100:
Disclaimer

Es posible que la configuración real sea diferente de la que se muestra en la ilustración