location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol PAW Terrain Vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAW Terrain Vehicle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6032668 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988613917 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol PAW Terrain Vehicle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Plastic
  • - Recommended age (min): 3 yr(s) Boy
  • - Power source type: Battery LR44
  • - Multicolour
Long product name PAW Patrol PAW Terrain Vehicle :
The long product name of PAW Patrol PAW Terrain Vehicle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Terrain Vehicle, 3+
More>>>
PAW Patrol PAW Terrain Vehicle:
The official description of PAW Patrol PAW Terrain Vehicle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PAW Patrol is on a roll with the Paw Terrain Vehicle! Join Ryder and his friend Mateo the parrot on their jungle mission — Baby Panther is in trouble and he needs your help! Place the Ryder figure into the Paw Terrain Vehicle, attach Mateo to the roof rack and get ready to roll! You’ve found the Baby Panther! Load him into the animal carrier and use the crane to pull him up to safety. Activate authentic lights & sounds with a push of the Paw Badge and head back to base. Race to the rescue with the PAW Patrol Paw Terrain Vehicle!

Short summary description PAW Patrol PAW Terrain Vehicle:
This short summary of the PAW Patrol PAW Terrain Vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol PAW Terrain Vehicle, 3 yr(s), LR44, Plastic, Multicolour

Long summary description PAW Patrol PAW Terrain Vehicle:
This is an auto-generated long summary of PAW Patrol PAW Terrain Vehicle based on the first three specs of the first five spec groups.

PAW Patrol PAW Terrain Vehicle. Recommended age (min): 3 yr(s). Battery type: LR44, Number of batteries supported: 3. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy
Country of origin
China
Power
Power source type
Battery
Number of batteries supported
3
Battery type
LR44
Batteries required
Yes
Weight & dimensions
Weight
1.69 kg
Packaging data
Package width
508 mm
Package depth
125.4 mm
Package height
330.2 mm
Package weight
2.08 kg
Package type
Open box
Quantity per pack
1 pc(s)
Packaging content
Toy figure(s) included
Yes
Number of toy figures
3 pc(s)
Packaging content
1 Tent, 1 Crane, 1 Gasoline Tan, 1 Animal Carrier
Logistics data
Master (outer) case width
520 mm
Master (outer) case length
166 mm
Master (outer) case height
346 mm
Master (outer) case gross weight
2.08 kg
Master (outer) case volume
30000 cm³
Master (outer) case net weight
1.69 kg
Layers per pallet
5 pc(s)
Products per pallet layer
11 pc(s)
Products per pallet
55 pc(s)
Products per intermodal container (20ft)
931 pc(s)
Products per intermodal container (40ft)
1863 pc(s)