location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1156 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470142 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:48:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.2 m
  • - displayport
  • - hdmi
  • - Connector contacts plating: Silver
  • - DisplayPort version: 1.1
  • - Black
Long product name CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter :
The long product name of CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter
More>>>
CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter:
The official description of CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Description:
The Club 3D CAC-1156 is a passive HDMI™ signal converter. The Mini DisplayPort™ 1.1a to HDMI™ 1.4a VR Ready Adapter is the easiest solution for connecting your Mini DisplayPort™ 1.1a enabled Game PC/ Laptop/ Tablet to an HDMI™ 1.4 enabled (U)HD Television, monitor or Projector. The adapter is fully compliant to HDMI™ 1.4a specification allowing for 3Gbps TMDS through-put per channel. The interface in the adapter has three lanes for HDMI data, clock, HPD signal and power, offering a total TMDS throughput of 9Gbps
Supports up to Full HD Resolution at 120Hz.
The Mini DisplayPort™ 1.1a to HDMI™ 1.4a VR adapter supports (U)HD resolutions of up to 4K UHD 3840 x 2160p @ 30Hz or 1920 x 1080p ~120Hz for a clear, sharp picture. Use the adapter to play games, view video or browse the internet from your DisplayPort™ 1.1 enabled device in (Ultra) high- resolution. Supporting up to 8 channels of audio, the adapter provides High Definition digital audio and video. This is also an ideal solution for use with any VR Device.

Short summary description CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter:
This short summary of the CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter, displayport, hdmi, 0.2 m, Black

Long summary description CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter:
This is an auto-generated long summary of CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter based on the first three specs of the first five spec groups.

CLUB3D Mini DisplayPort1.1 to HDMI1.4 VR Ready Passive Adapter. Connector 1: displayport, Connector 2: hdmi, Cable length: 0.2 m, Connector contacts plating: Silver. Product colour: Black

Ports & interfaces
Connector 1 *
displayport
Connector 2 *
hdmi
Cable length
0.2 m
Connector contacts plating
Silver
DisplayPort version
1.1
Performance
Product colour *
Black
Supported video modes
1080p
Maximum resolution (HDMI)
3840 x 2160 pixels
Maximum refresh rate
120 Hz
Country of origin
China
Certification
ROHS, FCC und CE EMI
Performance
Compatible operating systems
mac osx, windows
Weight & dimensions
Width
23 mm
Depth
10, 200
Weight
40 g
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
240 mm
Package type
Box
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D Mini DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter CLUB3D Mini DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter
(show image)
CAC-2170 Mini DisplayPort 1.2 to HDMI 2.0 UHD Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini DisplayPort to VGA Active Adapter CLUB3D Mini DisplayPort to VGA Active Adapter
(show image)
CAC-1103 Mini DisplayPort to VGA Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter CLUB3D Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter
(show image)
CAC-1170 Mini Displayport™ 1.2 to HDMI™ 2.0 UHD Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)