location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego Pirates!

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pirates!
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19528 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195284
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:48
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 19528 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Stratego Pirates!
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Race Board game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 5 yr(s)
Long product name Stratego Pirates! :
The long product name of Stratego Pirates!. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stratego Pirates!, 5+
More>>>
Stratego Pirates!:
The official description of Stratego Pirates! as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All hands on deck; there's a pirate ship on the horizon! We're going to board!"" Captain Rodrick Redbeard fearlessly leads the battle. The two pirate ships lie side-by-side. Pirates swing in to board the enemy ship. The cannons roar. The battle to capture the flag rages in full swing!

Stratego Pirates is a game for two brave pirate captains. Capture the flag on the enemy ship by boarding it, firing the cannon, fighting on the deck or by feeding an enemy pirate to the sharks. The first pirate to capture the flag wins the game and gets to rule the seven seas!

Short summary description Stratego Pirates!:
This short summary of the Stratego Pirates! data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Pirates!, Board game, Race, 5 yr(s)

Long summary description Stratego Pirates!:
This is an auto-generated long summary of Stratego Pirates! based on the first three specs of the first five spec groups.

Stratego Pirates!. Product type: Board game, Genre: Race, Recommended age (min): 5 yr(s)

Features
Game modes
Multiplayer
Non-competitive game
No
Playing time (max)
30 min
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
5 yr(s)
Languages support
German, English
Genre *
Race
Release date (DD/MM/YYYY)
01.08.2016
Recyclable
No
Country of origin
China
Packaging data
Package width
450 mm
Package depth
85 mm
Package height
320 mm
Package weight
1.25 kg
Package volume
12240 cm³
QR code
No
Package type
Box
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
1800 pc(s)
Products per intermodal container (40ft)
3720 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
125.2 kg
Master (outer) cases per pallet
15 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
90 pc(s)
Master (outer) case width
340 mm
Master (outer) case length
530 mm
Master (outer) case height
470 mm
Master (outer) case tare weight
48 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
84694 cm³
Master (outer) case gross weight
8.35 kg