location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSD1006USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200082 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:52:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tripp Lite CSD1006USB user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of devices supported: 10
  • - Operating principle: Contact
  • - Desktop mounted
  • - Locking
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers :
The long product name of Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers
More>>>
Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers:
The official description of Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CSD1006USB 10-Device Desktop USB Charging Station provides USB charging, secure storage and cord management for up to 10 tablets, laptops and e-readers up to 10.5 inches. Each slot is 1 1/4" wide. It’s recommended for schools, offices, warehouses, retail outlets, worksites, healthcare facilities and anywhere else multiple mobile devices are used.

Devices fit into slots 1.25 inches wide and plug into the 10 USB ports as needed for proficient charging. The CSD1006USB delivers up to 5V 2.4A per port, which is plenty of power for charging battery-intensive devices. To protect your devices, the CSD1006USB prevents them from drawing more power than it is capable of supporting and stops charging a device when the device’s battery is at 100%.

The CSD1006USB locks with the included keys to help prevent theft, damage or tampering. A cable with combination lock is also included to secure the charging station to a desk, table, cart or other flat surface. The six-foot AC input cord with NEMA 5-15P plug helps you place the charging station in a convenient location. Storage shelf dividers are easily removed to accommodate thicker devices. Cabling is secured beneath the shelf tray to alleviate clutter.

Convenient USB Charging

- 10 USB ports for charging tablets, laptops and e-readers up to 10.5 in.
- Devices fit into slots 1.25 in. wide
- Device USB charge cables plug into USB ports
- 6 ft. AC input cord with right-angle NEMA 5-15P plug reaches convenient outlets
- Recommended wherever multiple mobile devices are used—schools, offices, warehouses, etc.

Comprehensive Protection

- Delivers up to 5V 2.4A per port via BC 1.2 rapid charging
- Protects against overheating, over-current and overcharging

Complete Security

- Locks with included keys to help prevent device theft, damage or tampering
- Included combination cable lock secures the unit to a desk or cart

Clutter-Reducing Organization

- USB ports and cables store out of sight
- Storage shelf dividers can be removed to accommodate thicker devices

Package Includes

- CSD1006USB 10-Device Desktop USB Charging Station
- External power supply w/NEMA 5-15P plug (Input: 100–240V, 50/60 Hz; Output: 12V, 8A)
- Enclosure unit with locking lid
- USB charger enclosure mount
- Combination cable lock
- (2) Keys
- Owner’s manual

Short summary description Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers:
This short summary of the Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers, Desktop mounted, Black, Contact, Table, 10 drawer(s), China

Long summary description Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers:
This is an auto-generated long summary of Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers based on the first three specs of the first five spec groups.

Tripp Lite 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers. Type: Desktop mounted, Product colour: Black, Operating principle: Contact. Output current: 8 A, Input voltage: 100 - 240 V, Input current: 2 A. Width: 420.1 mm, Depth: 343.9 mm, Height: 227.1 mm. Package width: 276.9 mm, Package depth: 442 mm, Package height: 416.6 mm. Products per master (outer) case: 2 pc(s), Master (outer) case width: 434.3 mm, Master (outer) case length: 475 mm

Features
Operating principle *
Contact
Type *
Desktop mounted
Placement
Table
Number of devices supported *
10
Product colour *
Black
Number of drawers
10 drawer(s)
Locking
Yes
Country of origin
China
Certification
EN 55022: 2010/AC: 2011, EN 55024: 2010, FCC B, RoHS, REACH
Power
Output current
8 A
Input voltage
100 - 240 V
Input current
2 A
Weight & dimensions
Width
420.1 mm
Depth
343.9 mm
Height
227.1 mm
Weight & dimensions
Weight
4.99 kg
Packaging data
Package width
276.9 mm
Package depth
442 mm
Package height
416.6 mm
Package weight
6.29 kg
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332200089
Logistics data
Products per master (outer) case
2 pc(s)
Master (outer) case width
434.3 mm
Master (outer) case length
475 mm
Master (outer) case height
576.6 mm
Master (outer) case gross weight
13 kg
Brand Image Product code Product Stock Price from
Tripp Lite 10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers Tripp Lite 10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers
(show image)
CSD1006AC 10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)