location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSC32ACWHG portable device management cart/cabinet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSC32ACWHG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSC32ACWHG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240149 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CSC32ACWHG portable device management cart/cabinet White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable device management cart
  • - Placement: Floor
  • - 2 shelves
  • - Castor wheels Handle(s)
  • - Housing material: Steel
  • - Number of devices supported: 32
  • - Supported portable devices: E-book reader, Laptop, Smartphone, Tablet Device connectors supported: 30-pin, Lightning, Micro-USB, Mini-USB, USB
  • - Maximum screen size: 38.1 cm (15")
  • - White
More>>>
Short summary description Tripp Lite CSC32ACWHG portable device management cart/cabinet White:
This short summary of the Tripp Lite CSC32ACWHG portable device management cart/cabinet White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSC32ACWHG, Portable device management cart, White, Floor, 3.82 cm, 39 cm, 26.7 cm

Long summary description Tripp Lite CSC32ACWHG portable device management cart/cabinet White:
This is an auto-generated long summary of Tripp Lite CSC32ACWHG portable device management cart/cabinet White based on the first three specs of the first five spec groups.

Tripp Lite CSC32ACWHG. Type: Portable device management cart, Product colour: White, Placement: Floor. Supported portable devices: E-book reader, Laptop, Smartphone, Tablet, Device connectors supported: 30-pin, Lightning, Micro-USB, Mini-USB, USB, Maximum screen size: 38.1 cm (15"). AC input voltage: 120 V, AC input frequency: 50 - 60 Hz. Width: 513.1 mm, Depth: 770.4 mm, Height: 1089.7 mm. Country of origin: China, Master (outer) case width: 599.9 mm, Master (outer) case length: 855 mm

Design
Type *
Portable device management cart
Placement
Floor
Slot width
3.82 cm
Slot depth
39 cm
Slot height
26.7 cm
Number of shelves
2 shelves
Castor wheels
Yes
Handle(s)
Yes
Cord length
3.05 m
Product colour *
White
Housing material
Steel
Features
Number of devices supported *
32
Supported portable devices *
E-book reader, Laptop, Smartphone, Tablet
Charging source
AC
Device connectors supported *
30-pin, Lightning, Micro-USB, Mini-USB, USB
Maximum screen size *
38.1 cm (15")
UV-C LED disinfection
Yes
Locking
Yes
Lock type
Key, Padlock
Power
AC input voltage
120 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
513.1 mm
Depth
770.4 mm
Height
1089.7 mm
Weight
76.7 kg
Package width
599.9 mm
Package depth
855 mm
Package height
1232.9 mm
Package weight
92.9 kg
Packaging content
Screws included
Yes
Logistics data
Country of origin
China
Master (outer) case width
599.9 mm
Master (outer) case length
855 mm
Master (outer) case height
1232.9 mm
Master (outer) case gross weight
92.9 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST16AC portable device management cart/cabinet Freestanding White Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
(show image)
CST16AC CST16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC21AC 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC45AC 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC48AC 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)