location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-016-RM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182715 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:54:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 17
  • - 480 Mbit/s
  • - Black
Warranty: 2-year limited warranty
Long product name Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output :
The long product name of Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output
More>>>
Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output:
The official description of Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the battery-intensive mobile devices of today, a standard USB hub is not sufficient for charging. Tripp Lite's U280-016-RM 16-Port Charger with Syncing Function is the solution, allowing you to charge up to 16 tablets, phones, or other mobile devices all at the same time. Up to 5V, 2.4A (12 Watts) of power is provided to each port, perfect for charging the most power hungry devices, such as the Apple iPad. In addition to charging, you can sync your devices using their file management software, such as Apple iTunes or Apple Configurator. So whether you're at home or in the office, you no longer need to run around looking for an available outlet, or unplug one device to charge the other, the U280-016-RM provides you with the ports and power you need. To ensure you stay current with technology, a firmware upgrade port is provided for future software upgrades. Constructed of heavy-duty, steel housing. Mounting hardware included for use in a rack installation.
● Sync and charge up to 16 tablets, phones, or other mobile device
● Provides up to 5V, 2.4A (12 Watts) of power per port, for charging battery-intensive devices such as an iPad
● Charge your devices without the need to connect to a computer
● Sync your devices using their file management software, such as Apple iTunes or Apple Configurator
● Supports USB 2.0 data transfer rates up to 480Mbps
● Firmware upgrade port is provided for future software upgrades
● Mounting hardware included for use in a rack installation
● Constructed of heavy-duty steel housing

● Sync and charge up to 16 tablets, phones, or other mobile device
● Provides up to 5V, 2.4A (12 Watts) of power per port, for charging battery-intensive devices such as an iPad
● Charge your devices without the need to connect to a computer
● Sync your devices using their file management software, such as Apple iTunes or Apple Configurator
● Supports USB 2.0 data transfer rates up to 480Mbps
● Mounting hardware included for use in a rack installation

System Requirements

● A tablet, phone, or other smart device (Note: The U280-016-RM was designed to charge smart devices such as phones and tablets, and not for use with non-smart devices)
● A computer with an available USB port (if using the syncing function)
● For international use, a P054-006 (Europe) or P056-006-10A (UK) can be purchased separately

Package Includes

● U280-016-RM
● USB 2.0 A/B Device Cable
● C13 to 5-15P Power Cord
● Rubber Feet
● Mounting Hardware
● Owner's Manual

Short summary description Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output:
This short summary of the Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output, USB 2.0, 480 Mbit/s, Black, Taiwan, UL 60950-1: 2007, CAN/CSA-C22.2 No. 60950-1:07, IEC 60950, FCC & IEC B, NOM, RoHS, 5 V

Long summary description Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output:
This is an auto-generated long summary of Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output based on the first three specs of the first five spec groups.

Tripp Lite 16-Port USB Charging Station with Syncing Function - 5V 40A / 200W USB Charger Output. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Country of origin: Taiwan. Output voltage: 5 V, Output current: 2.4 A. Width: 439.9 mm, Depth: 240 mm, Height: 43.4 mm. Package width: 348 mm, Package depth: 535.9 mm, Package height: 106.7 mm

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
17
Ports quantity *
17
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
Country of origin
Taiwan
Certification
UL 60950-1: 2007, CAN/CSA-C22.2 No. 60950-1:07, IEC 60950, FCC & IEC B, NOM, RoHS
Power
Output voltage
5 V
Output current
2.4 A
Weight & dimensions
Width
439.9 mm
Depth
240 mm
Height
43.4 mm
Weight
3.25 kg
Packaging data
Package width
348 mm
Packaging data
Package depth
535.9 mm
Package height
106.7 mm
Package weight
4.85 kg
Packaging content
Cables included
AC, USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Logistics data
Master (outer) case width
370.8 mm
Master (outer) case length
541 mm
Master (outer) case height
363.2 mm
Master (outer) case gross weight
15.7 kg
Products per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182712
Harmonized System (HS) code
8536.69.8000
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)