location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend StoreJet 35U external hard drive 1.02 TB 7200 RPM 3.5" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreJet 35U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS1TB35U
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:17:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Transcend StoreJet 35U external hard drive 1.02 TB 7200 RPM 3.5" Black, Silver :
The long product name of Transcend StoreJet 35U external hard drive 1.02 TB 7200 RPM 3.5" Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StoreJet 35U
More>>>
Short summary description Transcend StoreJet 35U external hard drive 1.02 TB 7200 RPM 3.5" Black, Silver:
This short summary of the Transcend StoreJet 35U external hard drive 1.02 TB 7200 RPM 3.5" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend StoreJet 35U, 1.02 TB, 3.5", 7200 RPM, Black, Silver

Long summary description Transcend StoreJet 35U external hard drive 1.02 TB 7200 RPM 3.5" Black, Silver:
This is an auto-generated long summary of Transcend StoreJet 35U external hard drive 1.02 TB 7200 RPM 3.5" Black, Silver based on the first three specs of the first five spec groups.

Transcend StoreJet 35U. HDD capacity: 1.02 TB, HDD size: 3.5", HDD speed: 7200 RPM. Product colour: Black, Silver

Brand Image Product code Product Stock Price from
Transcend

Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0
(show image)
TS120GSJ18M StoreJett HDD 120GB 1.8" mobile 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend StoreJet 2.5" SATA Red external hard drive 5400 RPM 2.5"
(show image)
TS0GSJ25R-S StoreJet 2.5" SATA Red 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend StoreJet 2.5" SATA blue external hard drive 5400 RPM 2.5"
(show image)
TS0GSJ25B-S StoreJet 2.5" SATA blue 0.00
(excl. VAT)
0 (incl. VAT)