location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreJett HDD 120GB 1.8" mobile
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS120GSJ18M
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:51
The date of the most recent change of this product data-sheet in Icecat.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0 :
The long product name of Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StoreJett HDD 120GB 1.8" mobile
More>>>
Short summary description Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0:
This short summary of the Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend StoreJet StoreJett HDD 120GB 1.8" mobile, 120 GB, 1.8", 2.0, 4200 RPM

Long summary description Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0:
This is an auto-generated long summary of Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0 based on the first three specs of the first five spec groups.

Transcend StoreJet StoreJett HDD 120GB 1.8" mobile. HDD capacity: 120 GB, HDD size: 1.8". USB version: 2.0. HDD speed: 4200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:35:29
Uk has collected 7 expert reviews for Transcend StoreJet StoreJett HDD 120GB 1.8" mobile external hard drive 4200 RPM 1.8" USB 2.0 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2011-09-24 21:35:12
Like Samsung, Transcend is trying its hand at 1.8" hard drive, the StoreJet 18M. Because of the choice of form factor, this drive is no bigger than a pack of cards but still packs in a respectable capacity of 120 GB.The case, which is finished in rub...
Good Shock resistant, Impeccable finish, Very small...
Bad Only supports USB 2.0, Slow file transfer speeds, Expensive price per GB...
60%
ld2.ciol.com
Updated:
2011-09-24 21:35:28
Portable USB hard drives come in different sizes; 2.5-inch and 1.8-inch; the 2.5-inch one is far more common. The latest from Transcend is the Storejet 18M-a portable drive which is smaller, sleeker and lighter. It is a 1.8” drive which can easil...
Good Size, rugged body...
Bad Price...
90%
Brand Image Product code Product Stock Price from
Transcend

Transcend StoreJet 35U external hard drive 1.02 TB 7200 RPM 3.5" Black, Silver
(show image)
TS1TB35U StoreJet 35U 0.00
(excl. VAT)
0 (incl. VAT)