location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend StoreJet 2.5" SATA Red external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreJet 2.5" SATA Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS0GSJ25R-S
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:51
The date of the most recent change of this product data-sheet in Icecat.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 year
Long product name Transcend StoreJet 2.5" SATA Red external hard drive :
The long product name of Transcend StoreJet 2.5" SATA Red external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StoreJet 2.5" SATA Red
More>>>
Short summary description Transcend StoreJet 2.5" SATA Red external hard drive:
This short summary of the Transcend StoreJet 2.5" SATA Red external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend StoreJet 2.5" SATA Red, 2.5", 5400 RPM

Long summary description Transcend StoreJet 2.5" SATA Red external hard drive:
This is an auto-generated long summary of Transcend StoreJet 2.5" SATA Red external hard drive based on the first three specs of the first five spec groups.

Transcend StoreJet 2.5" SATA Red. HDD size: 2.5", HDD speed: 5400 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:30:29
Uk has collected 4 expert reviews for Transcend StoreJet 2.5" SATA Red external hard drive and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
digitalversus.com
Updated:
2011-09-24 21:30:28
Transcend is best known for its memory cards and RAM, rather than hard drives, but here weve got one of its 2.5 external hard drives.Wrapped in a sleek metal case, it has a solid feel without being clunky.The color of each drive changes according to...
Good Solid metal case, Choice of colors, Stylish...
Bad Uneven speeds: writing data is very slow, No FireWire, No eSATA...
60%
Laptopmag.com
Updated:
2011-09-24 21:30:28
Four different color options don’t make up for this portable hard drive’s slow performance.
Bottom line Transcends StoreJet 2.5 USB is available in four shiny colors: red, blue, silver, and gray. This attractive 120GB drive weighs in at around 6.5 ounces and is less than 0.5 inches thick. An amber activity light is located next to the USB port, and ther...
60%
Brand Image Product code Product Stock Price from
Transcend

Transcend StoreJet 35U external hard drive 1.02 TB Black, Silver
(show image)
TS1TB35U StoreJet 35U 0.00
(excl. VAT)
0 (incl. VAT)