location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL1308 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL1308
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL1308 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:51:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CL1308 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL1308 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - A single console controls up to 128 computers by cascade to 2 levels and connect up to 8 switches.
  • - Integrated KVM console with 19" LED-backlit LCD panel
  • - Dual Interface – supports computers with PS/2 or USB keyboards and mice
  • - Multiplatform support – Windows 2000/XP/Vista, Linux, Mac, and Sun
  • - Supports USB keyboards for PC, Mac and Sun
  • - Auto PS/2 and USB interface detection
  • - USB or PS/2 keyboard and mouse emulation – computers boot even when the console focus is elsewhere
  • - Superior video quality – up to 1280 x 1024 @ 75 Hz; DDC2B
  • - Convenient computer switching via front panel push buttons, hotkeys, or multilingual on-screen display (OSD) menu
  • - Two level password security - only authorized users view and control computers; up to four users and an administrator with a separate profile for each
  • - Auto Scan feature for monitoring user-selected computers
  • - Broadcast mode – operations simultaneously performed on all selected computers
  • - Hot pluggable – add or remove computers without having to power down the switch
  • - Buzzer on/off via hotkey and OSD
  • - Rack mountable
  • - Optional rack mount kits available including easy installation options
  • - Keyboard language supports English (US), English (UK), French, German, German (Swiss), Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese
  • - More information about "Easy Rack Mounting"...
Long product name ATEN CL1308 KVM switch Rack mounting Black :
The long product name of ATEN CL1308 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port PS/2-USB VGA Single Rail LCD KVM Switch
More>>>
ATEN CL1308 KVM switch Rack mounting Black:
The official description of ATEN CL1308 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With limited server room space and rising maintenance costs, network administrators are now more than ever looking for solutions that reduce both costs and space requirements. ATEN LCD KVM Switches offer a space saving, streamlined approach to KVM switching technology by integrating an LCD panel, full keyboard, and touchpad into a 1U rack-mountable sliding housing.

The CL1308 LCD KVM Switch features an integrated 19" LED-backlit LCD panel allowing access and control with up to 8 computers from a single console (keyboard, mouse, and monitor). As many as 8 additional switches can be cascaded bringing the total number of connected computers to 128 computers that can be controlled from a single keyboard-monitor-mouse console.

Setup is fast and easy; plugging cables into their appropriate ports is all that is needed. The switch supports both USB and PS/2 connections for the computers. The CL1308 intercepts keyboard input directly, thus eliminating the need for any software configuration. Switching between computers can be easily accomplished either by manually pressing the front panel push button port LEDs, entering hotkey combinations from the keyboard, or via a menu driven multilingual on-screen display (OSD) system.

Note: Optional rack mount kits are available. For more information, refer to Compatible Accessories below.

Short summary description ATEN CL1308 KVM switch Rack mounting Black:
This short summary of the ATEN CL1308 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL1308, 1920 x 1200 pixels, Rack mounting, 22.9 W, 1U, Black

Long summary description ATEN CL1308 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CL1308 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CL1308. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Display: LCD, Display diagonal: 48.3 cm (19"). Power source: AC, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Ports & interfaces
Number of computers controlled *
128
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
8
Console ports *
VGA (D-Sub)
DC-in jack
No
Performance
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Scan interval
1, 255 s
DDC2B support
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal, Plastic
Cascadable
Yes
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
Yes
Display
LCD
Display diagonal
48.3 cm (19")
On Screen Display (OSD)
Yes
Power
Power source
AC
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
22.9 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
483 mm
Depth
689.2 mm
Height
44 mm
Weight
12.6 kg
Packaging content
Cables included
AC, KVM
Manual
Yes
Rack mount kit
Yes
Brand Image Product code Product Stock Price from
ATEN CS1316 KVM switch Rack mounting Black ATEN CS1316 KVM switch Rack mounting Black
(show image)
CS1316 CS1316 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1734B KVM switch Rack mounting Black, Grey ATEN CS1734B KVM switch Rack mounting Black, Grey
(show image)
CS1734B CS1734B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1732B KVM switch ATEN CS1732B KVM switch
(show image)
CS1732B CS1732B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1308 KVM switch Rack mounting Black ATEN CS1308 KVM switch Rack mounting Black
(show image)
CS1308 CS1308 0.00
(excl. VAT)
0 (incl. VAT)