location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1734B KVM switch Rack mounting Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1734B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1734B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6727921122560 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Size Chart (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1734B user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1734B KVM switch Rack mounting Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting Black, Grey
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 2K Ultra HD 2048 x 1536 pixels
  • - Housing material: Metal
  • - Hot keys
  • - DC 3.4 W External power adapter
Long product name ATEN CS1734B KVM switch Rack mounting Black, Grey :
The long product name of ATEN CS1734B KVM switch Rack mounting Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB - PS/2 VGA KVM Switch with Audio & USB 2.0 Hub (KVM Cables included)
More>>>
ATEN CS1734B KVM switch Rack mounting Black, Grey:
The official description of ATEN CS1734B KVM switch Rack mounting Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- 4-port KVM switch with USB 2.0 support and 2.1 surround sound audio
- One console controls four computers and two additional USB devices
- 2-port USB 2.0 hub built in
- USB 2.0 compliant
- Dual interface - supports computers with PS/2 or USB keyboard and mouse configurations
- Audio enabled - full bass response provides a rich experience for 2.1 surround sound systems
- Console audio ports on front panel for easy access - ideal for IP phone users
- Supports both USB and PS/2 keyboards and mice - flexible configurations available with the included USB-to-PS/2 converter: USB keyboard and mouse; PS/2 keyboard and mouse; or PS/2 keyboard and USB mouse
- Independent switching of KVM, USB, and Audio focus
- Superior video quality; 2048 x 1536; DDC2B
- Supports widescreen resolutions
- Computer selection via front panel pushbuttons, multilingual OSD (On Screen Display), and mouse
- Multiplatform support - Windows , Mac, and Sun
- Console mouse port emulation / bypass feature supports full mouse driver and multifunction mice
- Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
- Complete keyboard emulation for error-free booting
- Sun/Mac keyboard support and emulation*
- Auto Scan Mode for monitoring all computers
- LED Display for easy status monitoring
- Easy installation no software required
- Firmware upgradeable

*1.PC keyboard combinations emulate Sun/Mac keyboards
*2.Sun/Mac keyboards only work with their own computers

Package Contents

- 1x 4-Port USB 2.0 KVMP™ Switch
- 2x 2L-5301U USB KVM Cables
- 2x 2L-5302U USB KVM Cables
- 1x UC20KMZ-A-11 USB-to-PS/2 Converter
- 2x OSD/Hotkey Stickers
- 1x Firmware Upgrade Cable
- 1x 0AD6-1605-24EG Power Adapter
- 1x User Instructions

Short summary description ATEN CS1734B KVM switch Rack mounting Black, Grey:
This short summary of the ATEN CS1734B KVM switch Rack mounting Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1734B, 2048 x 1536 pixels, 2K Ultra HD, Rack mounting, 3.4 W, Black, Grey

Long summary description ATEN CS1734B KVM switch Rack mounting Black, Grey:
This is an auto-generated long summary of ATEN CS1734B KVM switch Rack mounting Black, Grey based on the first three specs of the first five spec groups.

ATEN CS1734B. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: 2K Ultra HD, Maximum resolution: 2048 x 1536 pixels, Maximum digital resolution: 2048 x 1536 pixels. Product colour: Black, Grey, Housing material: Metal, LED indicators: Activity, USB. Power source: DC, Output voltage: 5.3 V, Power consumption (typical): 3.4 W. Width: 210 mm, Depth: 88 mm, Height: 55.5 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
USB 2.0 Type-A hub ports quantity
4
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
5
Number of microphone inputs
5
Performance
HD type *
2K Ultra HD
Maximum resolution *
2048 x 1536 pixels
Maximum digital resolution
2048 x 1536 pixels
Video bandwidth
60 Hz
Scan interval
1, 3, 4, 5, 8, 10, 15, 20, 25, 30, 35, 40, 45, 50, 55, 60, 70, 80, 90, 99, 100, 240, 250, 255 s
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Product colour *
Black, Grey
Housing material
Metal
Design
Wired remote switch
No
LED indicators
Activity, USB
Display switch button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Power source
DC
Output voltage
5.3 V
Power consumption (typical)
3.4 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
210 mm
Depth
88 mm
Height
55.5 mm
Weight
780 g
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
ATEN CL1308 KVM switch Rack mounting Black ATEN CL1308 KVM switch Rack mounting Black
(show image)
CL1308 CL1308 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900T KVM switch Black ATEN KE6900T KVM switch Black
(show image)
KE6900T KE6900T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 5 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)