location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2K-0006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649912 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 05:23:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console :
The long product name of ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console
More>>>
ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console:
The official description of ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the convenience of your installation, ATEN offers various mounting kits that allow you to install the LCD KVM Switch/Console on the rack. Please refer to Datasheet on the Support and Downloads page for more information about the mounting kits.

Short summary description ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console:
This short summary of the ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console, Mounting kit, Black, CL1008M, CL1016M, CL1308N, CL1316N, CL3884NW, CL3108NX, CL3116NX, CL5708N, CL5716N, CL5708IN,..., 68 cm, 105 cm, 1.43 kg

Long summary description ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console:
This is an auto-generated long summary of ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console based on the first three specs of the first five spec groups.

ATEN Easy Installation Rack Mount Kit (Long) for LCD KVM Switch/Console. Type: Mounting kit, Product colour: Black, Compatibility: CL1008M, CL1016M, CL1308N, CL1316N, CL3884NW, CL3108NX, CL3116NX, CL5708N, CL5716N, CL5708IN,.... Mounting depth (min): 68 cm, Mounting depth (max): 105 cm, Weight: 1.43 kg. Package width: 112 mm, Package depth: 812 mm, Package height: 82 mm. Master (outer) case net weight: 7.16 kg, Master (outer) case width: 450 mm, Master (outer) case length: 835 mm

Features
Type *
Mounting kit
Product colour *
Black
Compatibility
CL1008M, CL1016M, CL1308N, CL1316N, CL3884NW, CL3108NX, CL3116NX, CL5708N, CL5716N, CL5708IN, CL5716IN, CL5708M, CL5716M, CL5708IM, CL5716IM, CL5800N, CL5808N, CL5816N, CL6700MW, CL6708MW, KL1108VN, KL1116VN, KL1508AN, KL1516AN, KL1508AiN, KL1516AiN, KL1508AM, KL1516AM, KL1508AiM, KL1516AiM
Weight & dimensions
Mounting depth (min)
68 cm
Mounting depth (max)
105 cm
Weight
1.43 kg
Packaging data
Package width
112 mm
Packaging data
Package depth
812 mm
Package height
82 mm
Package weight
1.79 kg
Logistics data
Master (outer) case net weight
7.16 kg
Master (outer) case width
450 mm
Master (outer) case length
835 mm
Master (outer) case height
137 mm
Master (outer) case gross weight
10.3 kg
Products per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)