location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenaro 32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LXW827635
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 16 ms 700:1
  • - NTSC, PAL, SECAM
  • - 129 W
Long product name Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m² :
The long product name of Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenaro 32
More>>>
Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m²:
The official description of Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 32” (81 cm) Active Matrix TFT-LC display in 16:9 format
- Luminous density 450 cd/m2
- Contrast ratio 700:1
- 170° viewing angle (horizontal/vertical)
- Intelligent signal processing for picture optimisation
- Ready for HDTV, including HDCP copy protection via DVI
- 28 watts music power
- 2-tuner PIP
- USB port and SD/MMC card reader in the side
- 3 x Euro-AV (1 x RGB, 1 x S-Video-compatible)
- VESA standard wall bracket available

Short summary description Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m²:
This short summary of the Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Lenaro 32, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m²:
This is an auto-generated long summary of Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m² based on the first three specs of the first five spec groups.

Grundig Lenaro 32. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
81 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
RMS rated power *
28 W
Audio system
Stereo
Design
Product colour *
Silver
Performance
Teletext
800 pages
Power
Power consumption (typical) *
129 W
Power consumption (standby) *
4 W
Weight & dimensions
Width (without stand)
824 mm
Depth (without stand)
107 mm
Height (without stand)
612 mm
Weight (without stand)
19 kg
Other features
Display
LCD
I/O ports
- USB 2.0 - SD/MMC - S-video - Euro-AV - RGB - Cinch-AV - Headphones - YUV - DVI - HDCP - VGA
Speakers
2.0
Brand Image Product code Product Stock Price from
Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²
(show image)
20LW517605 LW 51-7605 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m² Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²
(show image)
32LXW82L LCD 32LXW 82-8620 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m² Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m²
(show image)
26LXW687635 Lenaro 26 0.00
(excl. VAT)
0 (incl. VAT)