location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenaro 26
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LXW687635
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 500 cd/m² 22 ms 600:1
  • - NTSC, PAL, SECAM
  • - 110 W
Long product name Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m² :
The long product name of Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenaro 26
More>>>
Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m²:
The official description of Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 26” (66 cm) Active Matrix TFT-LC display in 16:9 format
- Luminous density 500 cd/m2
- Contrast ratio 600:1
- 170° viewing angle (horizontal/vertical)
- Intelligent signal processing for picture optimisation
- Ready for HDTV, including HDCP copy protection via DVI
- 28 watts music power
- 2-tuner PIP
- USB port and SD/MMC card reader in the side
- 3 x Euro-AV (1 x RGB, 1 x S-Video-compatible)
- VESA standard wall bracket available

Short summary description Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m²:
This short summary of the Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Lenaro 26, 66 cm (26"), 1280 x 768 pixels, WXGA, LCD, Black

Long summary description Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m²:
This is an auto-generated long summary of Grundig Lenaro 26 66 cm (26") WXGA Black 500 cd/m² based on the first three specs of the first five spec groups.

Grundig Lenaro 26. Display diagonal: 66 cm (26"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 22 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
22 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 768 pixels
Viewable size diagonal
66 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
RMS rated power *
20 W
Audio system
Stereo
Design
Product colour *
Black
Performance
Teletext
800 pages
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
4 W
Power supply type
DC
Weight & dimensions
Width (without stand)
701 mm
Depth (without stand)
102 mm
Height (without stand)
537 mm
Weight (without stand)
14.4 kg
Other features
Display
LCD
I/O ports
- USB 2.0 - SD/MMC - S-video in - Euro-AV - RGB - Cinch-AV - Headphones - YUV - DVI - HDCP - VGA
Speakers
2.0
Brand Image Product code Product Stock Price from
Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m² Grundig Vision II 32 LXW 82-9620 Dolby 81.3 cm (32") HD Black 550 cd/m²
(show image)
32LXW829 Vision II 32 LXW 82-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m² Grundig Lenaro 32 81.3 cm (32") HD Silver 450 cd/m²
(show image)
32LXW827635 Lenaro 32 0.00
(excl. VAT)
0 (incl. VAT)