location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS4816B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS4816B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199843 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:05:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime limited warranty
Long product name Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m :
The long product name of Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Outlet Vertical Power Strip, 120V, 15A, NEMA 5-15P, 15 ft. Cord, 48 in., Black Housing
More>>>
Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m:
The official description of Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect up to 16 electrical devices to a single AC wall socket. Ideal for connecting appliances, power tools, lighting and other electrical equipment in your home, office or work site.
- 16 NEMA 5-15R outlets accommodate most AC adapters
- 15A resettable circuit breaker
- 15 ft. AC power cord with NEMA 5-15P plug
- Lighted on/off switch with clear plastic cover
- 48 in. housing designed for vertical or horizontal mounting

The PS4816B 16-Outlet Vertical Power Strip is a reliable 120V 1800W power strip that lets you connect up to 16 electrical devices to a single AC wall socket. With a NEMA 5-15P plug and 15-foot AC power cord that reaches distant outlets and provides flexibility in placing the unit, this power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites.

Your components plug into 16 NEMA 5-15R outlets designed to accommodate most AC adapters and transformers. Outlets are spaced 2.7 inches apart from center to center. Resettable 15A circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Switch’s clear plastic cover prevents accidental shutdown.

Use the included hardware to mount the PS4816B in a horizontal or vertical position above your workbench, beneath your retail display, behind your desk or near your 19-inch rack enclosure. Its heavy-duty all-metal 48-inch black housing stands up to demanding network, laboratory or factory environments.

Short summary description Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m:
This short summary of the Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS4816B, 16 AC outlet(s), NEMA 5–15P, 120 V, 50 - 60 Hz, 15 A, 1800 W

Long summary description Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m:
This is an auto-generated long summary of Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m based on the first three specs of the first five spec groups.

Tripp Lite PS4816B. AC outlets quantity: 16 AC outlet(s), AC outlet types: NEMA 5–15P, Nominal input voltage: 120 V. Product colour: Black, Material: Aluminium, Country of origin: Vietnam. Cable length: 4.57 m, Weight: 1.72 kg, Width: 38.1 mm. Certification: UL1363, cUL. Package width: 63.5 mm, Package depth: 1331 mm, Package height: 86.4 mm

Power
AC outlets quantity *
16 AC outlet(s)
AC outlet types *
NEMA 5–15P
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
15 A
Peak power
1800 W
Features
Product colour *
Black
Material
Aluminium
Wall mountable
Yes
On/off switch
Yes
Country of origin
Vietnam
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
1.72 kg
Cable length *
4.57 m
Width
38.1 mm
Depth
1223 mm
Weight & dimensions
Height
31.8 mm
Certificates
Certification
UL1363, cUL
Packaging data
Package width
63.5 mm
Package depth
1331 mm
Package height
86.4 mm
Package weight
1.95 kg
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
63.5 mm
Master (outer) case length
1333.5 mm
Master (outer) case height
86.4 mm
Master (outer) case gross weight
20.1 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199840
Country Distributor
United States 1 distributor(s)