location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS1916D1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS1916D1U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188700 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:32:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16 AC outlet(s) NEMA 5–15R 100-127 V
  • - Cable length: 4.57 m
  • - Black Rack mounting
Warranty: 2 years
Long product name Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m :
The long product name of Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord
More>>>
Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m:
The official description of Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug.

This power strip features 16 built-in NEMA 5-15R AC outlets attached to convenient dongles that easily accommodate large transformer plugs. It’s compatible with all devices that charge via standard AC outlets (such as Chromebooks, MacBook Airs and Ultrabooks) or user-supplied USB power adapters (such as smartphones, iPads, Kindles, Kindle Fires and Surface models).

The all-steel PS1916D1U mounts into 1U of two- or four-post rack space using the included hardware. The NEMA 5-15P input plug is attached to a 15-foot power cord long enough to reach a PDU or AC wall outlet. A 15-amp circuit breaker protects against overloads and short circuits. A transparent cover guards the lighted on/off switch from accidental shutdowns.

Short summary description Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m:
This short summary of the Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS1916D1U, 16 AC outlet(s), NEMA 5–15R, 100-127 V, 50 - 60 Hz, 15 A, NEMA 5–15P

Long summary description Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m:
This is an auto-generated long summary of Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m based on the first three specs of the first five spec groups.

Tripp Lite PS1916D1U. AC outlets quantity: 16 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 100-127 V. Power plug: NEMA 5–15P. Product colour: Black, Country of origin: China. Cable length: 4.57 m, Weight: 2.92 kg, Width: 482.6 mm. Certification: UL60950-1 , CAN/CSA-C22.2 No. 60950-1 , NOM

Power
AC outlets quantity *
16 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
100-127 V
AC input frequency
50 - 60 Hz
Nominal current output
15 A
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Black
Rack mounting
Yes
On/off switch
Yes
Country of origin
China
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Weight
2.92 kg
Cable length *
4.57 m
Width
482.6 mm
Depth
101.6 mm
Weight & dimensions
Height
44.4 mm
Certificates
Certification
UL60950-1 , CAN/CSA-C22.2 No. 60950-1 , NOM
Packaging data
Package dimensions (WxDxH)
522.5 x 394.5 x 55.6 mm
Package width
394.5 mm
Package depth
522.5 mm
Package height
55.6 mm
Package weight
3.31 kg
Logistics data
Master (outer) case width
242.1 mm
Master (outer) case length
540 mm
Master (outer) case height
413 mm
Master (outer) case gross weight
13.9 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188707
Brand Image Product code Product Stock Price from
Tripp Lite 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in. Tripp Lite 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in.
(show image)
PS2406RA08B 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m
(show image)
PS4816B PS4816B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4.57 m Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4.57 m
(show image)
PS3612B PS3612B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4.57 m Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4.57 m
(show image)
PS2408B PS2408B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m
(show image)
PS120410 PS120410 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord Tripp Lite For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord
(show image)
PS-406-HGULTRA For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m
(show image)
PS615HG20AOEM PS615HG20AOEM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7.62 m Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7.62 m
(show image)
PS625HG20AOEM PS625HG20AOEM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m Tripp Lite PS240810 surge protector Black, Grey 8 AC outlet(s) 120 V 3.048 m
(show image)
PS240810 PS240810 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2408RA surge protector Black, Grey 8 AC outlet(s) 120 V 4.572 m Tripp Lite PS2408RA surge protector Black, Grey 8 AC outlet(s) 120 V 4.572 m
(show image)
PS2408RA PS2408RA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)