location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1011
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1011 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L8M31EC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black, Silver
  • - Intel® Core™ M M-5Y10c 0.8 GHz
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB LPDDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 5300
  • - Bluetooth 3G
  • - Lithium Polymer (LiPo)
  • - Windows 8.1 Pro 64-bit
Long product name HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver :
The long product name of HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core M-5Y10c (4M Cache, up to 2.00 GHz), 4GB LPDDR3-SDRAM, 128GB SSD, 11.6" (1366 x 768), Intel HD Graphics 5300, LAN, Bluetooth, Wi-Fi, Windows 8.1 Pro
More>>>
HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver:
The official description of HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perform in style

Tablet or Ultrabook™ How about both? The one device you need for wherever business takes you. This highly mobile device with unmatched durability comes fully equipped with HP’s leading security and manageability.
Travel confidently and in style with a 2-in-1 HP Elite x2 1011 boasting exceptional security and a lightweight, impressive design.

Built for durability and mobility

Hit the road with a sleek tablet that’s just as durable as it is stylish. Pair it with the crisp keys and consistent force of the full-sized HP Premium Keyboard with a durable reflex hinge.

Ultrabook™ Power

Power up for ultimate power with Windows 8.1,1 5th Gen Intel® Core™ M processors,4 with optional vPro™5 and long battery life provided by dual tablet and keyboard base batteries.

Powerful defenses for data and devices

Keep sensitive information safe with HP Sure Start, HP BIOSphere,6 HP Client Security, TPM, and SED,3 Plus, get extra assurance with the integrated smart card and finger print reader on the optional power keyboard.

Accessories for all you need

Meet the specific needs of your business with accessories made to boost efficiency, including an optional enterprise wireless dock,3 power keyboard, lightweight travel keyboard,3 and Wacom pen.

Short summary description HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver:
This short summary of the HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1011 G1, Intel® Core™ M, 0.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver:
This is an auto-generated long summary of HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Silver based on the first three specs of the first five spec groups.

HP Elite x2 1011 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10c, Processor frequency: 0.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ M
Processor generation
Intel® Core™ m-5xxx
Processor model *
M-5Y10c
Processor cores
2
Processor threads
4
Processor boost frequency
2 GHz
Processor frequency *
0.8 GHz
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1234
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core M-5Y Mobile series
Processor codename
Broadwell
Stepping
F0
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up frequency
1 GHz
Configurable TDP-up
6 W
Configurable TDP-down
3.5 W
Configurable TDP-down frequency
0.6 GHz
Scenario Design Power (SDP)
3.5 W
Tjunction
95 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
x1 (6), x2 (4), x4 (3)
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of HDDs installed
1
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5300
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
800 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x161E
Camera
Front camera
Yes
Network
Mobile network generation
3G
3G standards
HSPA+
Wi-Fi
Yes
Mobile network connection *
Yes
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
30 x 16.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23C
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85234
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Weight & dimensions
Width
298 mm
Depth
206.1 mm
Height
20.8 mm
Weight (tablet mode)
870 g