location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Display Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Display Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J1V25AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793413746 show
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2016
Product end of life date
Warranty: Each adapter has a one-year limitedor theremaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP Wireless Display Adapter :
The long product name of HP Wireless Display Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Wireless Display Adapter
More>>>
HP Wireless Display Adapter:
The official description of HP Wireless Display Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share your content with the whole room by sending it wirelessly from your notebook, tablet or smart phone to a display or projector with the HP Wireless Display Adapter with your choice of wireless technology.

Features

- Simply plug the HDMI dongle into the projector or display, or use the handy included HDMI-to-VGA adapter in legacy environments, then power the dongle from your notebook or an AC adapter with the included USB cable.
- Use Intel WiDi or Miracast to project content from a compatible tablet, notebook or smart phone. If Intel WiDi or Miracast are not available, use WiFi mode to wirelessly project screen or Web content onto a monitor or projector.1
- Use the compact adapter in and out of the office. The dongle, cable, HDMI-to-VGA adapter, and AC adapter fit into a compact pouch that you can store alongside your notebook, tablet or smart phone for on-the-fly presentations in and out of the office.
- Get the reassurance of a one-year part replacement limited warranty.
- The display adapter is compatible with Intel® Pro WiDi, Intel WiDi, and other Miracast Certified devices as well as devices with WiFi capability. You do not have to be connected to a network to connect to the display adapter. The following table lists operating system compatibility.

Short summary description HP Wireless Display Adapter:
This short summary of the HP Wireless Display Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Display Adapter, Black, 10 - 50 °C, 0 - 85%, Intel Pro WiDi, Intel WiDi, Miracast HDCP 2.0, 4.75 - 5.2 V, 94.1 mm

Long summary description HP Wireless Display Adapter:
This is an auto-generated long summary of HP Wireless Display Adapter based on the first three specs of the first five spec groups.

HP Wireless Display Adapter. Product colour: Black, Operating temperature (T-T): 10 - 50 °C, Operating relative humidity (H-H): 0 - 85%. Voltage: 4.75 - 5.2 V. Width: 94.1 mm, Depth: 30.5 mm, Height: 14.2 mm. Cables included: AC, USB. Compatible operating systems: Windows XP + Android 4.2 + Linux/Chrome Mac OS, Connector(s): HDMI, USB micro-B, Adapter type: HDMI - VGA

Features
Product colour *
Black
USB required
Yes
Operating temperature (T-T)
10 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Certification
Intel Pro WiDi, Intel WiDi, Miracast HDCP 2.0
Power
Voltage
4.75 - 5.2 V
Technical details
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Weight & dimensions
Width
94.1 mm
Weight & dimensions
Depth
30.5 mm
Height
14.2 mm
Weight
28 g
Packaging content
Quick start guide
Yes
AC adapter included
Yes
Cables included
AC, USB
Other features
Compatible operating systems
Windows XP + Android 4.2 + Linux/Chrome Mac OS
Connector(s)
HDMI, USB micro-B
Adapter type
HDMI - VGA
Power requirements
600mA
Frequency band
2.4 / 5 GHz