location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L0W37AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L0W37AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296036548 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 06:45:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2016
Product end of life date
Bullet Points HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 30.5 cm (12") Grey
  • - Scratch resistant
  • - 416.7 g
Long product name HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey :
The long product name of HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pro 12 Tablet Sleeve
More>>>
HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey:
The official description of HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help protect your tablet with a padded and soft-lined interior that doesn’t add extra bulk or weight.

Use the handle to carry by hand or the sling strap to carry as a crossbody and keep your hands free.

The top zip closure and a handy exterior zip pocket with pen and card slots make it easy to access your tablet and essentials.

Get the reassurance of a one-year limited warranty.

Short summary description HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey:
This short summary of the HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP L0W37AA, Sleeve case, HP, Pro 12, 30.5 cm (12"), 416.7 g

Long summary description HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey:
This is an auto-generated long summary of HP L0W37AA tablet case 30.5 cm (12") Sleeve case Grey based on the first three specs of the first five spec groups.

HP L0W37AA. Case type: Sleeve case, Brand compatibility: HP, Compatibility: Pro 12, Maximum screen size: 30.5 cm (12"). Weight: 416.7 g

Features
Compatibility *
Pro 12
Maximum screen size *
30.5 cm (12")
Case type *
Sleeve case
Product main colour *
Grey
Brand compatibility *
HP
Protection features
Scratch resistant
Weight & dimensions
Width
254 mm
Depth
330.2 mm
Height
28.7 mm
Weight
416.7 g
Packaging data
Package width
275 mm
Package depth
355 mm
Package height
45 mm