location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Sway 'n Play Gym Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sway 'n Play Gym Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641398E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641398 show
Category:
Soft cushioned mats, often with accompanying soft toys, sometimes attached on an arch above the mat. The mats are placed on the ground to give babies a place to play safely.
Baby Gyms & Play Mats Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Sway 'n Play Gym Bag :
The long product name of Little Tikes Sway 'n Play Gym Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sway 'n Play Gym, 0+ years
More>>>
Little Tikes Sway 'n Play Gym Bag:
The official description of Little Tikes Sway 'n Play Gym Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Sway ‘n Play Gym is the only activity gym with an overhead bar that sways automatically! This soft mat gym is perfect for lay & play, tummy time, and sit & play fun. The unique sway bar gently swings the hanging toys, encouraging baby to eye track and reach for the toys. The Sway ‘n Play Gym features five toys with unique textures, as well as a tummy time pillow. This adorable gym will delight your baby as they begin to explore the world around them.

Product Features:
- 3-in-1 play patterns: Lay n Play, Tummy Time, Sit n Play
- Lay ‘n Play – Overhead bar sways, while mirror and critters rock back and forth
- Tummy Time – Move bar down for tummy time play with panel of mirror and link toys
- Sit ‘n Play – Baby can sit next to bar to grasp and play with toys
- Sway bar entertains your baby, encouraging them to track and reach for the hanging toys
- Includes four hanging toys, adjustable mirror, tummy time pillow, and additional mat loops
- Features 10 minutes of music and 9 different songs
- Includes storage bag to take on-the-go
- Requires 4xAA batteries (not included)
- Ages: 0+ years

Short summary description Little Tikes Sway 'n Play Gym Bag:
This short summary of the Little Tikes Sway 'n Play Gym Bag data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Sway 'n Play Gym Bag, Toy bar, Multicolour, Plastic

Long summary description Little Tikes Sway 'n Play Gym Bag:
This is an auto-generated long summary of Little Tikes Sway 'n Play Gym Bag based on the first three specs of the first five spec groups.

Little Tikes Sway 'n Play Gym Bag. Material: Plastic, Product colour: Multicolour, Certification: CE. Learning & training skills: Cognitive skills training, Visual perception training, Fine motor skills training, Gross motor.... Battery type: AAA. Width: 889 mm, Height (max): 47.6 cm, Length: 762 mm. Package width: 685.8 mm, Package depth: 101.6 mm, Package height: 400.1 mm

Brand Image Product code Product Stock Price from
Little Tikes Good Vibrations Deluxe Gym Box Little Tikes Good Vibrations Deluxe Gym Box
(show image)
641435E4C Good Vibrations Deluxe Gym Box
Little Tikes Sway 'n Play Gym Box Little Tikes Sway 'n Play Gym Box
(show image)
641404E4C Sway 'n Play Gym Box