location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Jitter 'n Whirl Monkey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jitter 'n Whirl Monkey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641343E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641343 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:41
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Jitter 'n Whirl Monkey :
The long product name of Little Tikes Jitter 'n Whirl Monkey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jitter 'n Whirl Monkey, 0+ months
More>>>
Little Tikes Jitter 'n Whirl Monkey:
The official description of Little Tikes Jitter 'n Whirl Monkey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Jitter 'n Whirl Monkey really grabs your baby's attention. Pulling Monkey's ring causes him to jitter, creating a spinning wheel and rattle show your baby will love to watch! Crinkle the leaves to add more fun to the visual and auditory play. For on-the-go fun, use the convenient link to easily attach the toy to strollers or car seats, allowing Monkey to tag along wherever you go.

Product Features:
- Pull on the monkey and watch him jitter
- Spinning wheel and bouncing beads stimulate your baby senses
- Crinkly leaves for auditory stimulation
- Visually stimulating colors
- Convenient link attaches to car seat, stroller, or gym for on-the-go fun
- Ages: 0+ months

Short summary description Little Tikes Jitter 'n Whirl Monkey:
This short summary of the Little Tikes Jitter 'n Whirl Monkey data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Jitter 'n Whirl Monkey, Blue

Long summary description Little Tikes Jitter 'n Whirl Monkey:
This is an auto-generated long summary of Little Tikes Jitter 'n Whirl Monkey based on the first three specs of the first five spec groups.

Little Tikes Jitter 'n Whirl Monkey. Compatible with: Baby car seat, Baby pram/stroller, Product colour: Blue

Features
Product colour *
Blue
Compatible with *
Baby car seat, Baby pram/stroller
Learning & training skills
Learning & training skills
Curiosity & sense of discovery development, Sensory skills training, Tactile perception training, Visual perception training, Gross motor skills training
Weight & dimensions
Width
127 mm
Depth
76.2 mm
Height
228.6 mm
Packaging data
Package width
171.5 mm
Package depth
63.5 mm
Package height
266.7 mm
Package weight
180 g
Package volume
2900 cm³
Packaging data
Package type
Backer card
Logistics data
Master (outer) case width
266.7 mm
Products per intermodal container (20ft)
8071 pc(s)
Products per intermodal container (40ft)
18563 pc(s)
Products per intermodal container (40ft, HC)
18967 pc(s)
Master (outer) case length
184.2 mm
Master (outer) case height
285.8 mm
Master (outer) case gross weight
1.07 kg
Products per master (outer) case
14000 pc(s)