location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Giggle Surprise Blocks

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Giggle Surprise Blocks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641350PE4C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641350 show
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:44
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Giggle Surprise Blocks :
The long product name of Little Tikes Giggle Surprise Blocks. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Giggle Surprise Blocks, 0+ years
More>>>
Little Tikes Giggle Surprise Blocks:
The official description of Little Tikes Giggle Surprise Blocks as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Giggle Surprise Blocks feature a fun surprise in every block, with sensory activities to encourage Baby's fine motor skills. With bright engaging colors, these soft, stackable blocks are perfect for sensory exploration.

Product Features:
- Four soft stackable blocks Baby will love
- Elephant’s ear pulls back for a game of peek-a-boo
- Giraffe features various textures and doubles as a surprise finger puppet
- Monkey will rattle and features spring-back tail
- Peacock features crinkly feathers to explore sound
- Visually stimulating colors with engaging sensory activities
- Ages: 0+ years

Short summary description Little Tikes Giggle Surprise Blocks:
This short summary of the Little Tikes Giggle Surprise Blocks data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Giggle Surprise Blocks, Multicolour

Long summary description Little Tikes Giggle Surprise Blocks:
This is an auto-generated long summary of Little Tikes Giggle Surprise Blocks based on the first three specs of the first five spec groups.

Little Tikes Giggle Surprise Blocks. Product colour: Multicolour

Features
Product colour *
Multicolour
Suggested gender *
Boy/Girl
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Sensory skills training, Tactile perception training, Fine motor skills training, Motor skills training, Colours learning
Weight & dimensions
Width
177.8 mm
Depth
95.3 mm
Height
177.8 mm
Packaging data
Package width
228.6 mm
Package depth
95.3 mm
Package height
254 mm
Package weight
341 g
Package volume
5500 cm³
Package type
Open box
Logistics data
Products per intermodal container (40ft, HC)
9498 pc(s)
Products per intermodal container (20ft)
4042 pc(s)
Products per intermodal container (40ft)
9296 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
209.6 mm
Master (outer) case height
247.7 mm
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10050743641357
Master (outer) case gross weight
977 g
Master (outer) case volume
14000 cm³