location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS120410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS120410
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198525 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:20:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 AC outlet(s) NEMA 5–15R 120 V
  • - Cable length: 3.05 m
  • - Black, Grey Aluminium
Warranty: Lifetime limited warranty
Long product name Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m :
The long product name of Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Outlet Power Strip, 10 ft. Cord, NEMA 5-15P Plug
More>>>
Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m:
The official description of Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 12-inch PS120410 4-Outlet Power Strip is an appropriate power distribution solution for powering multiple devices in a home, office, warehouse, workbench, rackmount, raceway, retail display or point-of-sale setting. The long 10-foot power cord with NEMA 5-15P plug lets you mount the power strip away from the power source for maximum convenience and flexibility. Place it on the floor, or use the included hardware to install it vertically or horizontally on a wall, workbench or under a counter.

Four NEMA 5-15R outlets are arranged in standard 1.77-inch center-to-center spacing for easy connection to equipment. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the PS120410. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating.

Ideal Power Distribution
- Recommended for industrial, office, retail, rackmount, raceway, workbench and point-of-sale settings
- 4 NEMA 5-15R outlets with 1.77 in. center-to-center spacing
- 10 ft. power cord with NEMA 5-15P plug
- Meets UL1363 (USA) and cUL (Canada) certifications

Premium Safety Features
- 15A resettable circuit breaker prevents dangerous overloads
- Transparent switch cover eliminates accidental shutdowns
- Lighted on/off switch confirms operation at a glance

Rugged All-Metal Housing
- 12 in. length
- Hardware included for mounting on a wall, floor, workbench or under a counter

Short summary description Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m:
This short summary of the Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS120410, 4 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, Black, Grey, Aluminium

Long summary description Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m:
This is an auto-generated long summary of Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m based on the first three specs of the first five spec groups.

Tripp Lite PS120410. AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 120 V. Product colour: Black, Grey, Material: Aluminium, Country of origin: China. Cable length: 3.05 m, Weight: 920 g, Width: 41.1 mm. Package width: 121.9 mm, Package depth: 391.2 mm, Package height: 61 mm. Master (outer) case width: 393.7 mm, Master (outer) case length: 414 mm, Master (outer) case height: 276.9 mm

Power
AC outlets quantity *
4 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Features
Product colour *
Black, Grey
Material
Aluminium
Wall mountable
Yes
On/off switch
Yes
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
920 g
Cable length *
3.05 m
Width
41.1 mm
Weight & dimensions
Depth
304.8 mm
Height
31.8 mm
Packaging data
Package width
121.9 mm
Package depth
391.2 mm
Package height
61 mm
Package weight
950 g
Logistics data
Master (outer) case width
393.7 mm
Master (outer) case length
414 mm
Master (outer) case height
276.9 mm
Master (outer) case gross weight
11.8 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332198522
Brand Image Product code Product Stock Price from
Tripp Lite PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White Tripp Lite PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White
(show image)
PS3F15 PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White Tripp Lite PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White
(show image)
PS5F15 PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4.57 m Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4.57 m
(show image)
PS-415-HG-OEMRA PS-415-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in. Tripp Lite 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in.
(show image)
PSC360610USBB 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4.57 m Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4.57 m
(show image)
PS-615-HG-OEMRA PS-615-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in. Tripp Lite 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in.
(show image)
PS2406RA08B 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m
(show image)
PS4816B PS4816B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4.57 m Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4.57 m
(show image)
PS3612B PS3612B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4.57 m Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4.57 m
(show image)
PS2408B PS2408B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m
(show image)
PS1916D1U PS1916D1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)