location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Good Vibes Panda

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Good Vibes Panda
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641312E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641312 show
Category: Stuffed Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:21
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Little Tikes Good Vibes Panda
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy animals
  • - Plush
  • - Cyan, Orange, White
  • - Interactive
  • - Batteries required
Long product name Little Tikes Good Vibes Panda :
The long product name of Little Tikes Good Vibes Panda. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Good Vibes Panda, 0+
More>>>
Little Tikes Good Vibes Panda:
The official description of Little Tikes Good Vibes Panda as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Good Vibes Panda is an adorable plush friend to help calm down or cuddle your baby. To soothe your baby, parents can choose between continuous vibration and a pulsing heartbeat. The convenient loop easily attaches the toy to strollers or car seats, allowing Panda to tag along wherever you go.

Product Features:
- Vibrating plush panda is perfect for cuddling
- Vibrations help soothe and comfort baby
- Two modes: Continuous vibration and pulsing heartbeat
- Automatically turns off vibrations after 5 minutes
- Convenient loop attaches to car seat or stroller to soothe on-the-go
- Includes 2xAAA batteries
- Ages: 0+ months

Short summary description Little Tikes Good Vibes Panda:
This short summary of the Little Tikes Good Vibes Panda data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Good Vibes Panda, Toy animals, Interactive, AAA, Batteries included

Long summary description Little Tikes Good Vibes Panda:
This is an auto-generated long summary of Little Tikes Good Vibes Panda based on the first three specs of the first five spec groups.

Little Tikes Good Vibes Panda. Product type: Toy animals, Interactive. Battery type: AAA. Batteries included

Features
Material *
Plush
Interactive *
Yes
Product type *
Toy animals
Product colour *
Cyan, Orange, White
Suggested gender
Boy/Girl
Pulse function
Yes
Vibrating function
Yes
Vibrating time
5 min
Hanging loop
Yes
Preassembled
Yes
Certification
CE
Battery
Batteries required
Yes
Battery type
AAA
Number of batteries supported
2
Weight & dimensions
Width
114.3 mm
Depth
95.3 mm
Height
171.5 mm
Packaging content
Batteries included
Yes
Packaging data
Package width
139.7 mm
Package depth
57.2 mm
Package height
222.3 mm
Package weight
220 g
Package volume
1800 cm³
Package type
Backer card
Logistics data
Master (outer) case width
241.3 mm
Master (outer) case length
152.4 mm
Master (outer) case height
241.3 mm
Master (outer) case gross weight
1.23 kg
Master (outer) case volume
8900 cm³
Products per intermodal container (20ft)
12765 pc(s)
Products per intermodal container (40ft)
29358 pc(s)
Products per intermodal container (40ft, HC)
29997 pc(s)