location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Soothe Me Koala

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soothe Me Koala
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641336E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641336 show
Category: Stuffed Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:06:17
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Little Tikes Soothe Me Koala
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy animals
  • - Plush
  • - Blue, Pink
  • - Interactive
  • - Sounding
  • - Light effects
  • - Batteries required
Long product name Little Tikes Soothe Me Koala :
The long product name of Little Tikes Soothe Me Koala. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soothe Me Koala Assortment, 0+
More>>>
Little Tikes Soothe Me Koala:
The official description of Little Tikes Soothe Me Koala as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby, Soothe Me Koala, is a comforting friend for your baby day and night. Press its tummy to let its glowing heart shine. Koala's plush body is perfect for cuddling. At night, Koala give off a warm glow, while playing 10 minutes of soothing lullabies or nature sounds, creating a calming, bedtime routine.

Product Features:
- Press tummy for soothing glow
- Plush body perfect for cuddling
- Heart glows with 10 minutes of lullabies or nature sounds for bedtime soothing
- Designed to sit on nightstand at night or cuddle with during day
- Ages: 0+ years

Short summary description Little Tikes Soothe Me Koala:
This short summary of the Little Tikes Soothe Me Koala data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Soothe Me Koala, Toy animals, Interactive, Sounding, AAA, Batteries included

Long summary description Little Tikes Soothe Me Koala:
This is an auto-generated long summary of Little Tikes Soothe Me Koala based on the first three specs of the first five spec groups.

Little Tikes Soothe Me Koala. Product type: Toy animals, Interactive, Sounding. Battery type: AAA. Batteries included

Features
Material *
Plush
Interactive *
Yes
Product type *
Toy animals
Product colour *
Blue, Pink
Suggested gender
Boy/Girl
Sounding
Yes
Nature sounds
Yes
Light effects
Yes
Preassembled
Yes
Certification
CE
Battery
Batteries required
Yes
Battery type
AAA
Number of batteries supported
3
Weight & dimensions
Width
215.9 mm
Depth
127 mm
Height
254 mm
Packaging content
Batteries included
Yes
Packaging content
Package assortment
2
Packaging data
Package width
228.6 mm
Package depth
127 mm
Package height
254 mm
Package weight
270 g
Package volume
7400 cm³
Package type
Open box
Logistics data
Master (outer) case width
266.7 mm
Master (outer) case length
241.3 mm
Master (outer) case height
273.1 mm
Master (outer) case gross weight
890 g
Master (outer) case volume
17600 cm³
Products per intermodal container (20ft)
3223 pc(s)
Products per intermodal container (40ft)
7413 pc(s)
Products per intermodal container (40ft, HC)
7574 pc(s)