location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 460wbt Mobile Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8153A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780235984 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2007
Product end of life date
Bullet Points HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 1200 x 1200 DPI Colour
  • - A4 6.3 ppm
  • - Bluetooth
Warranty: One-year limited hardware
Long product name HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4 :
The long product name of HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Freedom to print on the go with wireless Bluetooth® and 802.11 WLAN technologies*. Print at speeds of up to 17 ppm mono and up to 16 ppm colour, from PCs and PDAs plus direct photo printing from PictBridge-enabled digital cameras and memory cards**.
More>>>
HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4:
The official description of HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's new full-featured mobile printer gives you the freedom to print on the go using an optional long-lasting Lithium-Ion battery*** and wireless Bluetooth® and 802.11 WLAN technologies*. Print at speeds of up to 17 ppm black and up to 16 ppm colour, from notebook PCs, PDAs and camera phones plus direct photo printing from PictBridge-enabled digital cameras and memory cards**. Enjoy the same professional photo quality as a desktop printer with optional 6-ink colour**** using HP Vivera Inks.

Short summary description HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4:
This short summary of the HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 460wbt Mobile Printer, Colour, 2, 1200 x 1200 DPI, A4, 500 pages per month, 6.3 ppm

Long summary description HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 460wbt Mobile Printer. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6.3 ppm. Network ready

Features
Print head nozzles
4
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Electromagnetic compatibility
EU (EMC Directive), USA (FCC Rules), Australia (C-Tick), New Zealand (MoC), Canada (DoC), China (CCC), Japan (VCCI registered), Korea (MIC certified), Taiwan (BSMI certified)
Safety
IEC 950-compliant, safety UL listed, EU LVD and EN 60950 compliant, GS approved, certified by Canada CSA, Russia GOST, China CCC, Taiwan Safety
Printing
Print margin top (A4)
2 mm
Print margin right (A4)
3.4 mm
Print margin left (A4)
3.4 mm
Print margin bottom (A4)
1.18 cm
Print speed (colour, full-page colour, normal quality, A4)
1.5 ppm
Print speed (colour, full-page colour, draft quality, A4)
6.9 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (colour, full-page colour, best quality, A4)
1.5 ppm
Print speed (colour, best quality, A4)
2 ppm
Print speed (black, draft quality, A4/US Letter)
17 ppm
Print speed (black, best quality, A4)
2 ppm
Print quality (colour, best quality)
4800 DPI
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6.3 ppm
Print speed (colour, normal quality, A4/US Letter)
1.5 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Borderless printing
No
Input & output capacity
Duty cycle letter size (maximum)
500 pages per month
Total input capacity *
50 sheets
Maximum paper trays
1
Paper handling standard/input
50-sheet input tray
Maximum input capacity
50 sheets
Paper handling
Standard media sizes
A4 (210 x 297 mm), B5 (176 x 250 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), C6 (114 x 162 mm), DL (110 x 220 mm)
Custom media sizes
76.2 x 101.6 mm to 215.9 x 355.6 mm
Maximum print size
203.2 x 341.8 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Media weight (tray 1)
Plain 64 to 90 g/m², Envelope 75 to 200 g/m², Cards up to 162 g/m², Photo Paper 280 g/m²
Ports & interfaces
I/O ports
1 USB - compatible with USB 2.0 specifications, 1 PictBridge, 1 CompactFlash type card slots, 1 Secure Digital (SD/MMC) type card slots
PictBridge
Yes
Network
Bluetooth
Yes
Performance
Acoustic power emissions
4.7 B(A) (Best), 6 B(A) (FastDraft), 5.8 B(A) (Normal)
Internal memory *
32 MB
Acoustic pressure emissions
35 dB
Processor frequency
2500 MHz
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
40 W
Power consumption (off)
1 W
Power consumption (standby)
20 W
Battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Compatible operating systems
OS/2 Microsoft Windows 2000, XP Home, XP Professional; Windows Vista; Mac OS 10.x (10.2, 10.3, 10.4)
System requirements
Minimum system requirements
Microsoft Windows 2000: Pentium 300 MHz, 64 MB RAM, 145 MB free hard disk space; Windows XP 32-bit edition: Pentium 300 MHz, 64 MB RAM, 180 MB free hard disk space; Windows XP Professional 64-Bit edition: Pentium 1.8 GHz, 256 MB RAM, 100 MB free hard disk space; Windows Server 2003: Pentium 300 MHz, 128 MB RAM, 180 MB free hard disk space Pentium 266 MHz, 32 MB RAM, 120 MB hard disk space, 800 x 600 screen resolution, 256 colours Mac OS X version 10.2 or 10.3, 333 MHz iMac, 256 MB RAM, 200 MB free hard disk space; 350 MHz Power Mac, 256 MB RAM, 200 MB free hard disk space; 1280 x 1024 millions-colour display; CD-ROM drive
Minimum system requirements for Macintosh
Mac OS X version 10.2 or 10.3, 333 MHz iMac, 128 MB RAM, 100 MB free hard disk space; 350 MHz Power Mac, 128 MB RAM, 100 MB free hard disk space; 640 x 480 256-colour display; CD-ROM drive
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 95%
Storage relative humidity (H-H)
20 - 90%
Non-operating altitude
9144
Weight & dimensions
Pallet dimensions (W x D x H)
1016 x 1219 x 2425 mm
Weight
2 kg
Packaging data
Package weight (imperial)
3.59 kg (7.92 lbs)
Downloadable software
HP Deskjet 460 printer drivers
Bundled software
HP Photo Printing
Package weight
3.6 kg
Logistics data
Pallet gross weight
562 kg
Master (outer) cases per pallet
15 pc(s)
Layers per pallet
10 pc(s)
Other features
Printer management
HP Web Jetadmin
Printer smart software features
Manual duplex, watermarks, install printer driver only, print on 4 x 6-in size to envelope and up to legal size,* resizing, multi-page/sheet, borderless 4 x 6-in photo, 6-ink option, grey photo printing, sepia
Duplex print options
Manual (driver support provided)
Typefaces
8 built-in, 8 scalable
Colour printing technology
HP Photoret III (HP Photoret IV with optional photo cartridge); ICC Color Management; Prosumer UI; Adobe RGB
Network ready
Yes
Dimensions (WxDxH)
340.21 x 163.8 x 80.5 mm
Print technology
Inkjet
Interface
USB
Media types supported
Paper (plain, inkjet, glossy photo), envelopes, transparencies, labels, cards (greeting, index)
Standard input trays
1
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz
Networking features
Via 802.11b CompactFlash card HP 802.11 Printer Card
Print head
6
Product dimensions when open (LxWxD)
34 cm (13.4")
Size (imperial)
34 cm (13.4")
Wireless technology
802.11b/g
Driver updates
Latest drivers available from product support Web site: http:///support/dj46
Control panel
3 front-panel buttons (Cancel, Power on/off, Resume), 3 LEDs (Battery charging, Black/colour cartridges, Power on/off)
Technical features
Made for true mobility and convenience. Rugged, compact design makes it easy to carry and use Lower-cost printing with high-volume HP inkjet cartridges plus smart ink features HP inkjet cartridges—designed for efficient ink usage so you can save ink and money Work conveniently with multiple print options—print from PCs, notebook PCs, PDAs and camera phones** 802.11 WLAN CompactFlash printer card*, 3-point wireless-network profile-saving switch on printer Compatible with multiple operating systems—Windows, Macintosh, Palm OS, CE, Tablet PC and Pocket PC Ultra-compact, long-lasting HP Lithium-Ion battery included—prints up to 450 pages per charge
Upgrade type
Flashable ROM for convenient user-upgrade of firmware with latest downloadable wireless functionality
Package dimensions (W x D x H)
198.1 x 403.9 x 226.1 mm (7.8 x 15.9 x 8.9")
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 2425.7 mm (40 x 48 x 95.5")
Pallet weight (imperial)
560.8 kg (1236.4 lbs)
Weight (imperial)
5 lb
Print speed (black, best quality, letter)
2 ppm
Print speed (colour, best quality, letter)
2 ppm
Print speed (colour, draft quality, letter)
16 ppm
Recommended media weight (imperial)
20 lb
Standard input capacity for envelopes
5 sheets
Page yield identifier
DJ460
UNSPSC-code
43212104
Package dimensions (WxDxH)
406 x 199 x 228 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:29:56
Uk has collected 16 expert reviews for HP Deskjet 460wbt Mobile Printer inkjet printer Colour 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
zdnet.co.uk
Updated:
2015-01-01 03:29:56
The HP Deskjet 460wbt printer is useful if youre constantly on the move and absolutely need to be able to print from wherever you are. The option of Wi-Fi printing gives it a slight edge over the competition.
Good Outstanding text prints, WiFi printing is available as an option, USB port for connecting storage drives or PictBridge devices, WiFi version lets you create up to three profiles for places you print at often...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line The HP Deskjet 460wbt printer is useful if youre constantly on the move and absolutely need to be able to print from wherever you are. The option of Wi-Fi printing gives it a slight edge over the competition...
75%
pcadvisor.co.uk
Updated:
2015-01-01 03:29:56
Our review of the HP Deskjet 460wbt Mobile Printer shows that while HPs portable printer isnt huge and has Wi-Fi and Bluetooth connectivity, the Deskjet 460wbt isnt as portable as HP would have you believe. Nowadays you can work just about anywhe...
Bottom line If you frequently need prints on the go, and you mostly travel for business by car, the HP Deskjet 460 is a good option. we could see estate agents and other professionals stowing one in their car trunk, to print updated contracts and other documents...
70%
expertreviews.co.uk
Updated:
2015-06-25 06:47:23
The choice of notebooks available for computing on the move is mind-boggling, but your options are more limited if you need a mobile printer. HPs DeskJet 460c is in direct competition with Canons PIXMA iP90, which we reviewed in Whats New, Shoppe...
100%
pcworld.com_techhive.com
Updated:
2015-01-01 03:29:55
This mobile printer is nicely designed and easy to use, but its also somewhat slow.
Good Good overall print quality, Offers Bluetooth or WiFi card...
Bad Slow printing photos, Setup poster is confusing...
Bottom line This mobile printer is nicely designed and easy to use, but its also somewhat slow.
61%
Howstuffworks.com
Updated:
2015-01-01 03:29:56
Most portable photo printers are limited to printing 4x6 snapshots. The HP Deskjet 460wbt can handle up to 8-1/2x11, so it can double as a business printer in a pinch. Its price tag may seem high for a portable printer, but the 460wbt includes many fea...
Good prints letter-size paper as well as various photo paper sizes, battery and Bluetooth wireless support, versatile inkjet cartridge system.
Bad slow print speeds, package doesnt include Photo and Photo Gray cartridges.
Bottom line Most portable photo printers are limited to printing 4x6 snapshots. The HP Deskjet 460wbt can handle up to 8-1/2x11, so it can double as a business printer in a pinch. Its price tag may seem high for a portable printer, but the 460wbt includes many fe...
80%
v3.co.uk
Updated:
2015-01-01 03:29:56
A truly portable A4 printer with wi-fi and battery power...
80%
trustedreviews.com
Updated:
2015-01-01 03:29:56
If you spend much of your working life on the move, you'll probably carry a notebook PC with you. So, how do you get prints from it? You could pop into an Internet café and hope they have something compatible, or you can carry a printer with you. HP's Des...
80%
pcmag.com
Updated:
2015-06-25 06:47:23
Relatively few people need a portable printer for standard, all-purpose printing, which is why portable standard printers—as opposed to portable photo printers—have always been a rare breed. But thats never stopped Canon or HP, the two major p...
Good Very good performance and quality. Card slots for memory cards and for optional 802.11b and Bluetooth adapters. Includes rechargeable battery.
Bad Relatively heavy for a portable printer.
Bottom line The HP Deskjet 460cb offers speed and quality good enough for a desktop and reasonably good paper handling, all in a portable package...
80%
Country Distributor
United Kingdom 1 distributor(s)