Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office Paper-5 reams/4-hole punched/A4/210 x 297 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP112
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70865
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 02 Nov 2019 17:22:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm :
  • - A paper solution for high volume printing.
  • - Use HP Office Paper and you could spend less time clearing paper jams and less money on service calls, too. That's because HP Office Paper is engineered to reduce the paper dust build-up that can cause paper jams and wear and tear on your equipment.
  • - HP's rigorous product qualification and testing processes assure high reliablity in copiers, printers and fax machines.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm :
The short editorial description of HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm

Office Paper-5 reams/4-hole punched/A4/210 x 297 mm
More>>>
HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm:
The official marketing text of HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm as supplied by the manufacturer

HP Office Paper is acid-free for longer lasting documents and is guaranteed to run in all HP office equipment with consistent quality from sheet to sheet.
HP Office Paper is specially designed for versatile office printing – memos, drafts, file copies, e-mail attachments, meeting notes, handouts and datasheets. It increases productivity and minimises the need for user interventions.

Short summary description HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm:
This short summary of the HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm, A4 (210x297 mm), Universal, Matt, White, 80 g/m², 4 µm

Long summary description HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm:
This is an auto-generated long summary of HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Office Paper-5 reams/4-hole punched/A4/210 x 297 mm. Paper size: A4 (210x297 mm), Recommended usage: Universal, Finish type: Matt. Sheets per pack: 500 sheets. Package width: 210 mm, Package depth: 297 mm, Package height: 55 mm

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210x297 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Matt
Coloured paper *
No
Product colour *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
80 g/m²
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
4 µm
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
500 sheets
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
210 mm
Package depth
The distance from the front to the back of the packaging.
297 mm
Package height
The distance from the top to the bottom of the packaging.
55 mm
Package weight
Weight of the packaged product.
2.5 kg
Customer service details