location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
344
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9505EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827800190340 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:59:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2019
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for higher volumes. Change cartridges less often and make fewer trips to the store with a cartridge designed for frequent, print-intensive jobs.
  • - Get tri-colour convenience. Replace cartridges less often and get the right amount of each ink colour for everyday printing.
  • - HP inks deliver an ideal balance of key qualities – exceptional permanence, outstanding colour, and reliability on many papers.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow :
The long product name of HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

344 2-pack Tri-color Original Ink Cartridges
More>>>
HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
The official description of HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for frequent or high volume users – both at home and in the business/commercial environment – who are looking for a high yield as well as high quality results and trouble-free performance.
HP 344 Ink Cartridges print rich, lifelike colours, vibrant photos and graphics that resist fading for generations[1]. Original HP print cartridges, HP printers and HP papers are designed as an integrated system to deliver exceptional print quality.

Short summary description HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 344, High (XL) Yield, Pigment-based ink, 560 pages, 2 pc(s), Multi pack

Long summary description HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 344. Cartridge capacity: High (XL) Yield, Colour ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 560 pages, Quantity per pack: 2 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 460/5740/5940/6540/6620/6840/6940/6980/9800, HP PhotoSmart 2575/2610/325/335/375/386/425/428/475/8450/8750/D5160/Pro B8350, HP PSC 1610/1613/2355, HP OfficeJet 100/150/7110/7130/7310/7410/H470/K7100
Quantity per pack *
2 pc(s)
Colour ink cartridges quantity
2
Colour ink page yield
560 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
C9505EE
Quantity per box
1 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Other features
Package dimensions (WxDxH)
117 x 38 x 170 mm
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 344 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
Disclaimer

[1]Based on HP light fade testing under glass using HP Premium Plus photo papers