location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9392AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 392312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:16:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Bullet Points HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print professional-quality color documents at up to 50% lower cost than laser, using HP inks.[1] Enjoy economical, individual inks and a better value for frequent printing. Ensure consistent, professional results with HP ink cartridges.
  • - Deliver consistently impressive printed output, using HP ink cartridges designed for business use. Enhance document quality, using office papers with the ColorLok symbol. Easy Printer Care simplifies supplies management for multiple printers.
  • - Count on Original HP ink cartridges for consistent, reliable performance. Each Original HP ink cartridge is brand new, for a superior printing experience. HP Planet Partners makes it convenient to recycle empty print cartridges.[4]
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta :
The long product name of HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

88XL High Yield Magenta Original Ink Cartridge
More>>>
HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
The official description of HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business professionals in small workteams and high-productivity individuals
Print professional-quality color at up to 50% lower cost per page than laser, using HP inks.[1] Save more, using this high-capacity, individual ink cartridge. HP ink cartridges deliver consistently brilliant color output that resists fading.

Short summary description HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This short summary of the HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 88XL, High (XL) Yield, Magenta, Pigment-based ink, 17.1 ml, 1 pc(s), 1980 pages

Long summary description HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This is an auto-generated long summary of HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta based on the first three specs of the first five spec groups.

HP 88XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink volume: 17.1 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s), Black ink page yield: 1980 pages

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro K5400/K550/K8600/L7480/L7590/L7680/L7780
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Black ink volume
17.1 ml
Black ink page yield *
1980 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
C9392AE
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
109 mm
Depth
25 mm
Height
142 mm
Weight
60 g
Packaging data
Package dimensions (WxDxH)
142 x 109 x 25 mm
Package width
142 mm
Package depth
109 mm
Package height
25 mm
Package weight
80 g
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1202 ink cartridge 1 pc(s) Magenta
(show image)
WEC1202 WEC1202 0.00
(excl. VAT)
0 (incl. VAT)
Ninestar

Ninestar NH-R9392M ink cartridge 1 pc(s) Magenta
(show image)
NH-R9392M NH-R9392M 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha E77 ink cartridge
(show image)
CB061A#BEK E77 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP 88XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
Disclaimer

[1]Compared with lasers under €750. See www.hp.com/go/officejet for more details.