location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro K5400 Printer Bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro K5400 Printer Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC9277A2
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:53:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2009
Product end of life date
Original HP Media InkJet Compatibility chart CISMEA (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet Pro K5400 Printer Bundle :
The long product name of HP Officejet Pro K5400 Printer Bundle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro K5400 Printer Bundle
More>>>
HP Officejet Pro K5400 Printer Bundle:
The official description of HP Officejet Pro K5400 Printer Bundle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get professional-quality colour and a cost per page up to 50% lower than lasers[1]. Share Laser Quality Speeds of up to 12 ppm black/10 ppm colour[2] with built-in networking. Maximise your productivity with two-sided printing and 2nd paper tray.

Short summary description HP Officejet Pro K5400 Printer Bundle:
This short summary of the HP Officejet Pro K5400 Printer Bundle data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro K5400 Printer Bundle

Long summary description HP Officejet Pro K5400 Printer Bundle:
This is an auto-generated long summary of HP Officejet Pro K5400 Printer Bundle based on the first three specs of the first five spec groups.

HP Officejet Pro K5400 Printer Bundle

Enjoy professional-quality colour printing and a cpp up to 50% lower than lasers[3].

Print professional-quality colour documents, brochures and graphics with HP Officejet inks and save as much as 50% per page over lasers[4]. Save on everyday documents too with laser-quality black at a cpp up to 40% lower than comparable lasers[4].

Get the job done faster with impressive colour and black and white print speeds.

Print with Laser Quality Speeds of up to 12 ppm black/10 ppm colour – faster than most leading colour laser printers[2]. Get impressive inkjet print speeds up to 36 ppm black/35 ppm colour – for fast, efficient business printing.

Get more done with built-in networking and other productivity-enhancing features.

Share high-quality, low cost printing across multiple PCs. Improve efficiency with two-sided printing and 2nd paper tray for 600-sheet input capacity. Enjoy reliable performance plus the energy-efficiency of an Energy Star qualified printer.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:40:24
Uk has collected 16 expert reviews for HP Officejet Pro K5400 Printer Bundle and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2019-12-01 22:40:23
The Officejet Pro clearly isn't targeted at home users. It'll barely even fit on most desks, despite being only an A4 device. And while £63 won't break the bank, it's still one of the most expensive printers here. However, the Officejet Pro has a lot t...
Bottom line A fast, high-quality printer, with an imposing chassis and great business features...
83%
goodgearguide.com.au
Updated:
2019-12-01 22:40:23
HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough competition for i...
Good Laser-like text quality, great consumable costs...
Bad Some minor colour issues The Final Word HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are i...
Bottom line HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough co...
80%
apcmag.com
Updated:
2019-12-01 22:40:23
Rated at 7,500 pages per month, this is a workhorse rather than a personal printer.The charcoal and silver finish is quite striking, but it is on the bulky side for an A4 inkjet. Not only is it around 2.5 times the width of an A4 page, it's more than...
Good colour prints...
Bad On the noisy side...
70%
gadgetspeak.com
Updated:
2019-12-01 22:40:23
First the all important dimensions for this Officejet printer it is 49x38x21cm and it weights in at 8.8kilos. There are only three buttons on the front edge, the only one you are likely to use is the on/off. There are four tiny LEDs to tell you if any...
76%
itreviews.com
Updated:
2019-12-01 22:40:23
fast and hard-working inkjet printer: Its becoming the norm for small offices and home users to buy a printer thats multifunctional, including the usual trio of copying, scanning and printing functions - and if youre lucky itll send a fax as...
0%
zdnet.co.uk
Updated:
2019-12-01 22:40:24
HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
Good Decently fast text prints, Near to laser quality text, Low perpage costs...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
70%
trustedreviews.com
Updated:
2019-12-01 22:40:23
The Pro suffix to a range of printers and all-in-ones usually denotes a heavyweight office device and this is certainly true of HP's OfficeJet Pro K5400n, though its price, currently just under £80 including VAT, is still substantially cheaper than a colo...
80%
pcmag.com
Updated:
2019-12-01 22:40:23
Back when monochrome laser prices were well into four figures, a lot of people called the ink jet—then a fledgling technology—the poor mans laser. I havent heard that description in a long time—not since ink jets shoved dot matrix printe...
Good Laser-class speed for business applications. Network connector. Built-in duplexer. Two paper trays.
Bad Photo quality is far less than ideal. Photos arent even slightly water resistant.
Bottom line The HP Officejet Pro K5400dtn Color Printer is an affordable business ink jet for a small office or home office, with capable paper handling and top speed for an ink jet...
80%
macworld.com
Updated:
2019-12-01 22:40:24
SummaryPros: Fast; prints decent-quality documents, very good photo prints; streamlined design. Cons: Gray-scale text looks heavy, with occasional smudges; dots are slightly visible in brighter colors. Price as rated: $150 Company: Hewlett-Packard, www...
Good Fast; prints decent-quality documents, very good photo prints; streamlined design.
Bad Gray-scale text looks heavy, with occasional smudges; dots are slightly visible in brighter colors.
Bottom line The HP Officejet Pro K5400’s affordability, speed, and ability to print decent-quality documents and very good photos make it a solid choice. However, businesses will likely be more attracted to this printer line’s midrange model, the Off...
70%
Disclaimer HP Officejet Pro K5400 Printer Bundle:
Disclaimer

[1] Compared to majority of laser printers [2] Compared to majority of colour laser printers [4] Majority of laser printers (colour