HP logo

HP Officejet Pro K5400 Printer Bundle

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12746
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 May 2009
Warranty:
Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet Pro K5400 Printer Bundle:

Officejet Pro K5400 Printer Bundle

HP Officejet Pro K5400 Printer Bundle:

Get professional-quality colour and a cost per page up to 50% lower than lasers[1]. Share Laser Quality Speeds of up to 12 ppm black/10 ppm colour[2] with built-in networking. Maximise your productivity with two-sided printing and 2nd paper tray.

Short summary description HP Officejet Pro K5400 Printer Bundle:

HP Officejet Pro K5400 Printer Bundle

Long summary description HP Officejet Pro K5400 Printer Bundle:

HP Officejet Pro K5400 Printer Bundle

Reasons to buy
Recommended products
Loading...
Disclaimer HP Officejet Pro K5400 Printer Bundle BC9277A1:
[1] Compared to majority of laser printers [2] Compared to majority of colour laser printers [4] Majority of laser printers (colour
Visit us
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.