location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Ionix Jr. PAW Patroller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ionix Jr. PAW Patroller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028697 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988190647 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name PAW Patrol Ionix Jr. PAW Patroller :
The long product name of PAW Patrol Ionix Jr. PAW Patroller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ionix Jr. PAW Patroller, 1 - 5 years
More>>>
PAW Patrol Ionix Jr. PAW Patroller:
The official description of PAW Patrol Ionix Jr. PAW Patroller as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Calling all pups to the IONIX Jr. PAW Patroller! Now you can build your very own PAW Patroller with IONIX blocks and roll the vehicle to the ruff-ruff rescue! The PAW Patroller features real working wheels, block storage, and a cabin for Robo Dog. Collect other IONIX Jr. PAW Patrol playsets, including Lookout Tower, for even more PAW Patrol adventure! PAW Patrol is on a roll with the IONIX Jr. PAW Patroller!

Short summary description PAW Patrol Ionix Jr. PAW Patroller:
This short summary of the PAW Patrol Ionix Jr. PAW Patroller data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Ionix Jr. PAW Patroller, 1 yr(s), Black, Blue, Grey, Red, White

Long summary description PAW Patrol Ionix Jr. PAW Patroller:
This is an auto-generated long summary of PAW Patrol Ionix Jr. PAW Patroller based on the first three specs of the first five spec groups.

PAW Patrol Ionix Jr. PAW Patroller. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Product colour: Black, Blue, Grey, Red, White

Features
Product colour *
Black, Blue, Grey, Red, White
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender *
Boy
Drive type
Push-forward (friction) motor
Power
Batteries required
No
Packaging data
Package width
241 mm
Package depth
559 mm
Packaging data
Package height
166 mm
Package weight
1 kg
Package type
Closed box
Quantity per pack
1 pc(s)
Packaging content
Toy figure(s) included
Yes
Batteries included
No
Number of pieces
38 pc(s)
Number of toy figures
1 pc(s)
Number of building blocks
36
Accessories included in set
Building blocks