location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Launch 'n Roll Lookout Tower Track Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Launch 'n Roll Lookout Tower Track Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028063 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988231296 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Launch 'n Roll Lookout Tower Track Set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vehicle & track set
  • - Recommended age (min): 3 yr(s) Boy
  • - Multicolour
Long product name PAW Patrol Launch 'n Roll Lookout Tower Track Set :
The long product name of PAW Patrol Launch 'n Roll Lookout Tower Track Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Launch 'n Roll Lookout Tower Track Set, 3+
More>>>
PAW Patrol Launch 'n Roll Lookout Tower Track Set:
The official description of PAW Patrol Launch 'n Roll Lookout Tower Track Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Build your very own Adventure Bay rescue with the PAW Patrol Launch n’ Roll Lookout Tower Track Set. Experience the fun of a true PAW Patrol rescue mission with the Launching Tower that features Rubble Dump Truck and Ryder Racer vehicles along with Chase and Zuma mini figures. Launching Tower features 6 parking spaces for Paw Racers. Just rotate and press the periscope to launch your racer vehicle into action! Oh no – there’s trouble at Adventure Bay Bridge! Launch the Rubble racer vehicle to save the day and repair the bridge! Build the world of Launch ‘n Roll Lookout Tower Track Set with 9 track pieces, 1 Launching Tower, 1 stop light and a collapsing bridge. Press the button on the side of the bridge to collapse the bridge, and then press the lever to fix it! PAW Patrol is on a roll with the Launch n’ Roll Lookout Tower Track Set.

Short summary description PAW Patrol Launch 'n Roll Lookout Tower Track Set:
This short summary of the PAW Patrol Launch 'n Roll Lookout Tower Track Set data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Launch 'n Roll Lookout Tower Track Set, Vehicle & track set, 3 yr(s), Multicolour

Long summary description PAW Patrol Launch 'n Roll Lookout Tower Track Set:
This is an auto-generated long summary of PAW Patrol Launch 'n Roll Lookout Tower Track Set based on the first three specs of the first five spec groups.

PAW Patrol Launch 'n Roll Lookout Tower Track Set. Product type: Vehicle & track set, Recommended age (min): 3 yr(s), Product colour: Multicolour

Features
Product type *
Vehicle & track set
Product colour *
Multicolour
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy
Brand compatibility
Paw Patrol
Country of origin
China
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
584.2 mm
Package depth
127 mm
Package height
406.4 mm
Package weight
200 g
Package type
Box
Packaging content
Number of vehicles included
2
Logistics data
Master (outer) case width
595.9 mm
Master (outer) case length
274.1 mm
Master (outer) case height
416.1 mm
Master (outer) case gross weight
4.82 kg
Master (outer) case net weight
4.14 kg
Layers per pallet
4 pc(s)
Products per pallet layer
8 pc(s)
Products per pallet
32 pc(s)
Products per intermodal container (20ft)
835 pc(s)
Products per intermodal container (40ft)
1670 pc(s)