location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro 420VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP420S
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:35:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W :
The long product name of APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Back-UPS Pro 420VA APC Back-UPS Pro, 420VA/260W, Input 230V/Output 230V, Interface Port DB-9 RS-232
More>>>
APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W:
The official description of APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Back-UPS Pro is designed to provide high-end power protection of business workstations and stand-alone computers. Boost and Trim Automatic Voltage Regulation (AVR) automatically corrects the deepest brownouts and overvoltage conditions without using the battery thereby preserving battery power for times when its really needed. Built-in fax/modem or network dataline protection prevents surges traveling on phone or network lines from entering the computer and destroying the modem or Network Interface Card. These features combined with a fast recharge time, hot-swappable batteries, bi-weekly auto-diagnostic testing and compatibility with our network manageable PowerChute Plus software makes the Back-UPS Pro the product family of choice for workstations and other business computers.

Short summary description APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W:
This short summary of the APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS Pro 420VA, 0.42 kVA, 260 W, 5.5 min, 13.5 min, RBC2, White

Long summary description APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W:
This is an auto-generated long summary of APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W based on the first three specs of the first five spec groups.

APC Back-UPS Pro 420VA. Output power capacity: 0.42 kVA, Output power: 260 W. Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min, Replacement battery cartridge: RBC2. Product colour: White. Weight: 8.55 kg, Package weight: 10.4 kg. Battery type: Lead-Acid, Interface: DB-9 RS-232, Output connections: IEC 320 C13 IEC 320 C13 IEC Jumpers

Features
Output power capacity *
0.42 kVA
Output power *
260 W
Audible alarm(s)
Yes
Battery
Typical backup time at full load
5.5 min
Typical backup time at half load
13.5 min
Replacement battery cartridge
RBC2
Design
Product colour *
White
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
8.55 kg
Package weight
10.4 kg
Other features
I/O ports
IEC 320 C13 IEC 320 C13 IEC Jumpers IEC-320-C14
Battery type
Lead-Acid
Interface
DB-9 RS-232
Output connections
IEC 320 C13 IEC 320 C13 IEC Jumpers
Input connection type
IEC-320-C14 inlet
Dimensions (WxDxH)
119 x 368 x 168 mm
Nominal output voltage
230 V
Output voltage note
220: 230, 240
Nominal input voltage
230 V
Package dimensions (WxDxH)
203 x 457 x 229 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W
(show image)
SU700R2IBX120 Smart UPS +PowC+ 700VA lact RM 2U Black 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W
(show image)
SC250RMI1U SmartUPS SC 250 0.00
(excl. VAT)
0 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V uninterruptible power supply (UPS) 980 W APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V uninterruptible power supply (UPS) 980 W
(show image)
ISXCR1SU1KIP10 Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W
(show image)
ISXCR1SUXL3KIP10 Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V 0.00
(excl. VAT)
0 (incl. VAT)