"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","3255","","APC","BP420S","3255","","Uninterruptible Power Supplies (UPSs)","817","","","Back-UPS Pro 420VA","20210809163534","ICECAT","1","52133","http://images.icecat.biz/img/norm/high/3255-1685.jpg","150x300","http://images.icecat.biz/img/norm/low/3255-1685.jpg","http://images.icecat.biz/img/gallery_mediums/img_3255_medium_1480668514_866_2323.jpg","http://images.icecat.biz/thumbs/3255.jpg","","","APC Back-UPS Pro 420VA 0.42 kVA 260 W","Back-UPS Pro 420VA APC Back-UPS Pro, 420VA/260W, Input 230V/Output 230V, Interface Port DB-9 RS-232","APC Back-UPS Pro 420VA, 0.42 kVA, 260 W, 5.5 min, 13.5 min, RBC2, White","APC Back-UPS Pro 420VA. Output power capacity: 0.42 kVA, Output power: 260 W. Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min, Replacement battery cartridge: RBC2. Product colour: White. Weight: 8.55 kg, Package weight: 10.4 kg. Battery type: Lead-Acid, Interface: DB-9 RS-232, Output connections: IEC 320 C13 IEC 320 C13 IEC Jumpers","The Back-UPS Pro is designed to provide high-end power protection of business workstations and stand-alone computers. Boost and Trim Automatic Voltage Regulation (AVR) automatically corrects the deepest brownouts and overvoltage conditions without using the battery thereby preserving battery power for times when its really needed. Built-in fax/modem or network dataline protection prevents surges traveling on phone or network lines from entering the computer and destroying the modem or Network Interface Card. These features combined with a fast recharge time, hot-swappable batteries, bi-weekly auto-diagnostic testing and compatibility with our network manageable PowerChute Plus software makes the Back-UPS Pro the product family of choice for workstations and other business computers. ","http://images.icecat.biz/img/norm/high/3255-1685.jpg","150x300","","","","","","","","","","Features","Output power capacity: 0.42 kVA","Output power: 260 W","Audible alarm(s): Y","Battery","Typical backup time at full load: 5.5 min","Typical backup time at half load: 13.5 min","Replacement battery cartridge: RBC2","Design","Product colour: White","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 8.55 kg","Package weight: 10.4 kg","Other features","Battery type: Lead-Acid","Interface: DB-9 RS-232","Output connections: IEC 320 C13 \nIEC 320 C13 \nIEC Jumpers","Input connection type: IEC-320-C14 inlet","Dimensions (WxDxH): 119 x 368 x 168 mm","Nominal output voltage: 230 V","Output voltage note: 220: 230, 240","Nominal input voltage: 230 V","Package dimensions (WxDxH): 203 x 457 x 229 mm","I/O ports: IEC 320 C13 \n IEC 320 C13 \n IEC Jumpers \n IEC-320-C14"