location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 4490 Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection 4490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B176023
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:15:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection 4490 Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - Sensor type: CCD
  • - USB port
Long product name Epson Perfection 4490 Flatbed scanner :
The long product name of Epson Perfection 4490 Flatbed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection 4490 4800x9600dpi USB A4
More>>>
Epson Perfection 4490 Flatbed scanner:
The official description of Epson Perfection 4490 Flatbed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You can be confident of retaining even the finest details from your originals with the Epson Perfection 4490 Photo. At 4800 x 9600dpi optical resolution and 48 bit colour, it's not only a professional colour scanner, it's also easy to use. Just four buttons control the process: Start, Copy, Scan to email and Scan to pdf.

In addition to standard 35mm filmstrips and mounted slides, the built-in film adapter also supports medium format (up to 6 x 12cm), negative and positive film.

The Epson Perfection 4490 Photo comes with all you need to restore old film and photos. During the scanning process DIGITAL ICE Technology automatically removes scratches, tears and dust from old or damaged film. An advanced software package including Adobe® Photoshop® Elements 3.0 and Epson Creativity Suite gives you total control over the enhancement and editing of your scans.

Short summary description Epson Perfection 4490 Flatbed scanner:
This short summary of the Epson Perfection 4490 Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 4490, 48 bit, Flatbed scanner, CCD, USB 2.0, Japan, 1 pc(s)

Long summary description Epson Perfection 4490 Flatbed scanner:
This is an auto-generated long summary of Epson Perfection 4490 Flatbed scanner based on the first three specs of the first five spec groups.

Epson Perfection 4490. Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Country of origin: Japan

Scanning
Colour scanning
Yes
Input colour depth
48 bit
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Features
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
350 mm
Package depth
550 mm
Package height
175 mm
Package weight
5.63 kg
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 98SE / Me / 2000 Professional / XP Home Edition / XP Professional Mac OS X 10.2.7
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
4 kg
Other features
Maximum operating temperature range (T-T)
5 - 35 °C
I/O ports
USB B x 1
Dimensions (WxDxH)
272 x 475 x 113 mm
Power requirements
220 - 240V 50 - 60Hz
Logistics data
Products per pallet
44 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.08 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
55 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.08 m
Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 23:39:24
Uk has collected 9 expert reviews for Epson Perfection 4490 Flatbed scanner and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-09-22 23:39:23
high resolution flatbed scanner with transparency hood: The Perfection 4490 Photo is one of Epsons mid-range scanners and represents a good all-round package of decent hardware and good software. It features a built-in transparency hood and comes with a r...
0%
techradar.com
Updated:
2013-09-22 23:39:23
The 4490 offers much of the appeal of the 4990 Photo but at a far lower price. It boasts the same 4800x9600dpi resolution for a start, though the stratospheric resolution figures being bandied about by scanner makers nowadays do need to be approached w...
Good Price combined with versatility, Excellent scan quality, Good scanning speeds...
Bad Price combined with versatility, Excellent scan quality, Good scanning speeds...
Bottom line The 4490 offers much of the appeal of the 4990 Photo but at a far lower price. It boasts the same 4800x9600dpi resolution for a start, though the stratospheric resolution figures being bandied about by scanner makers nowadays do need to be approached w...
80%
goodgearguide.com.au
Updated:
2013-09-22 23:39:24
With the debut of its new Perfection 4490 Photo, Epson has another winner on its hands. Although the 4490s price makes it expensive for a value model, it also provides powerful features ideal for photo enthusiasts and other advanced users to justify i...
Good Fast scans, Good colour reproduction, Excellent automatic corrections.
Bad A little expensive. The Final Word The Epson Perfection 4490 is a powerful scanner with versatile image-enhancing features, but its premium price makes it best suited for serious photographers and other detail-conscious users.
Bottom line The Epson Perfection 4490 is a powerful scanner with versatile image-enhancing features, but its premium price makes it best suited for serious photographers and other detail-conscious users.
80%
macworld.co.uk
Updated:
2013-09-22 23:39:24
The Perfection 4490 is the latest addition to Epson’s scanner range and is a semi-professional model aimed at expert home users. The design is robust and the 4490 is well built, if bulky. However, the main reason for the unit’s size is the add...
Good Excellent scan quality; good software bundle.
Bad Expensive.
Bottom line The Perfection 4490 is a semi-professional scanner with a price tag to match. But you get excellent scan quality for photos and transparencies, plus a good software bundle and a flexible scan driver...
80%
about.com/compute
Updated:
2013-09-22 23:39:23
Epson Perfection 4490 Photo ScannerOften, all-in-ones are really most-in-ones. Not only are there models that dont have standalone faxing, but the majority wont scan transparencies. Thats when you want a specialist like this unit. Its hearty...
90%
maclife.com
Updated:
2013-09-22 23:39:24
Ready to handle photos, negatives, and slides. With its secondary light source, film holders for both 35mm and medium-format slides and negatives, and great image quality, the Perfection 4490 Photo scanner can tackle the scanning demands of serious...
Good Small footprint. Great image quality. Solid software bundle.
Bad No hardcopy manual.
Bottom line The Epson Perfection 4490 Photo is a quality scanner that has the flexibility a photographer needs.
80%
pcmag.com
Updated:
2013-09-22 23:39:24
Certainly the most striking feature in the Epson Perfection 4490 Photo ($249.99 direct) is the claimed 4,800-pixel-per-inch (ppi) optical resolution—a strikingly high resolution for a flatbed scanner, and higher than youll find even in some dedicate...
Good Scans film in 35-mm and 2.25-inch medium film format. Color-restore feature. Digital ICE dust and scratch removal for film. 30-page automatic document feeder (ADF) option.
Bad Dust removal works for slides and film only.
Bottom line If you have a large store of 35-mm and 2.25-inch film you want to digitize, its one of your better flatbed choices right now...
80%
macworld.com
Updated:
2013-09-22 23:39:24
SummaryPros: High resolution; built-in transparency unit with support for multiple film formats; includes Digital ICE and color-restoration software. Cons: Colors were a bit on the green side. Price as rated: $250 Best Current Price: $173.00 (via Produ...
70%
Brand Image Product code Product Stock Price from
Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI
(show image)
B11B185034 Perfection V350 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Office Flatbed scanner Epson Perfection 4490 Office Flatbed scanner
(show image)
B11B176051 Perfection 4490 Office 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Office Epson Perfection 4490 Office
(show image)
B11B176063CX Epson Perfection 4490 Office 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Office Flatbed scanner Epson Perfection 4490 Office Flatbed scanner
(show image)
B11B176063 Perfection 4490 Office 0.00
(excl. VAT)
0 (incl. VAT)
Epson GT-30000 Flatbed scanner 600 x 1200 DPI Epson GT-30000 Flatbed scanner 600 x 1200 DPI
(show image)
B106031GA GT-30000 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression 1680 Epson Expression 1680
(show image)
B11B138021GA Epson Expression 1680 0.00
(excl. VAT)
0 (incl. VAT)
Epson GT-30000 Epson GT-30000
(show image)
B11B106031GA Epson GT-30000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)