location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-30000 Flatbed scanner 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-30000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B106031GA
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-30000 Flatbed scanner 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 600 x 1200 DPI
  • - Colour scanning
  • - Maximum scan size: 297 x 420 mm Sensor type: CCD
  • - 90 W
Long product name Epson GT-30000 Flatbed scanner 600 x 1200 DPI :
The long product name of Epson GT-30000 Flatbed scanner 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 Flatbed Colour Image Scanner with ADF, 600 x 1200dpi, 2 x SCSI II
More>>>
Epson GT-30000 Flatbed scanner 600 x 1200 DPI:
The official description of Epson GT-30000 Flatbed scanner 600 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson GT-30000 A3 document scanner makes document warehousing a simple task, with high-speed scanning at the touch of a button. 30 pages per minute, newly customised High Speed TWAIN and ISIS® drivers, a 100-page duplexing ADF and optional networking make this the first choice for document processing.

Key Features

- 1X 50-PIN & 1X 68-PIN high-density SCSI connectors for improved connectivity
- Networkable using included Epson Scan network software
- Optional Network Image Express hardware scanner server
- Quick start scanning button
- Xenon gas fluorescent lamp allows instant starting - the scanner is ready when you are

Short summary description Epson GT-30000 Flatbed scanner 600 x 1200 DPI:
This short summary of the Epson GT-30000 Flatbed scanner 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-30000, 297 x 420 mm, 600 x 1200 DPI, Flatbed scanner, CCD, 100 sheets, 90 W

Long summary description Epson GT-30000 Flatbed scanner 600 x 1200 DPI:
This is an auto-generated long summary of Epson GT-30000 Flatbed scanner 600 x 1200 DPI based on the first three specs of the first five spec groups.

Epson GT-30000. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 1200 DPI. Scanner type: Flatbed scanner. Sensor type: CCD. Standard input capacity: 100 sheets. Power consumption (typical): 90 W

Scanning
Maximum scan size *
297 x 420 mm
Optical scanning resolution *
600 x 1200 DPI
Colour scanning
Yes
Film scanning
No
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Input capacity
Standard input capacity
100 sheets
Power
Power consumption (typical)
90 W
System requirements
Mac compatibility
No
Minimum RAM
32 MB
Minimum processor
Intel Pentium
Compatible operating systems
Windows XP Windows 2000 Windows NT 4.0 Windows Me Windows 98 Windows 95
Weight & dimensions
Weight
17 kg
Other features
Network ready
No
I/O ports
2 x SCSI II
Dimensions (WxDxH)
658 x 488 x 254 mm
Technical details
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI
(show image)
B11B177124 Perfection 3590 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Photo Flatbed scanner Epson Perfection 4490 Photo Flatbed scanner
(show image)
B11B176011 Perfection 4490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Photo Epson Perfection 4490 Photo
(show image)
B11B176021CE Epson Perfection 4490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI
(show image)
B11B177122 Perfection 3590 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Photo Flatbed scanner Epson Perfection 4490 Photo Flatbed scanner
(show image)
B11B176021CN Perfection 4490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Photo Flatbed scanner Epson Perfection 4490 Photo Flatbed scanner
(show image)
B11B176022 Perfection 4490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 3490 Photo Epson Perfection 3490 Photo
(show image)
B11B177043 Epson Perfection 3490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 3590 Photo Epson Perfection 3590 Photo
(show image)
B11B177123 Epson Perfection 3590 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Flatbed scanner Epson Perfection 4490 Flatbed scanner
(show image)
B11B176023 Perfection 4490 0.00
(excl. VAT)
0 (incl. VAT)