Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 4490 Office Flatbed scanner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection 4490 Office
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B176051
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8629
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:01:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Replacement or Repair, Optional Extension to 3 years
Long product name Epson Perfection 4490 Office Flatbed scanner :
The short editorial description of Epson Perfection 4490 Office Flatbed scanner

Epson Perfection 4490 Office
More>>>
Epson Perfection 4490 Office Flatbed scanner:
The official marketing text of Epson Perfection 4490 Office Flatbed scanner as supplied by the manufacturer

High resolution image scanning with DIGITAL ICE Technology for film restoration

You can be confident of retaining even the finest details from your originals with the Epson Perfection 4490 Office. At 4800 x 9600dpi optical resolution and 48 bit colour, it's not only a professional colour scanner, it's also easy to use. Just four buttons control the process: Start, Copy, Scan to email and Scan to pdf.

In addition to standard 35mm filmstrips and mounted slides, the built-in film adapter also supports medium format (up to 6 x 12cm), negative and positive film.

The Epson Perfection 4490 Photo comes with all you need to restore old film and photos. During the scanning process DIGITAL ICE Technology automatically removes scratches, tears and dust from old or damaged film. An advanced software package including Adobe® Photoshop® Elements 3.0 and Epson Creativity Suite gives you total control over the enhancement and editing of your scans.

Short summary description Epson Perfection 4490 Office Flatbed scanner:
This short summary of the Epson Perfection 4490 Office Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 4490 Office, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, USB 2.0, Windows 98SE/Me/2000/XP Mac OS X 10.2.7

Long summary description Epson Perfection 4490 Office Flatbed scanner:
This is an auto-generated long summary of Epson Perfection 4490 Office Flatbed scanner based on the first three specs of the first five spec groups.

Epson Perfection 4490 Office. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Compatible operating systems: Windows 98SE/Me/2000/XP Mac OS X 10.2.7

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning *
Indicates whether this product scans in colour.
Yes
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Film scanning
Device made for scanning photographic film directly into a computer without the use of any intermediate printmaking. It provides several benefits over using a flatbed scanner to scan in a print of any size: the photographer has direct control over cropping and aspect ratio from the original, unmolested image on film; and many film scanners have special software or hardware that removes scratches and film grain and improves color reproduction from film.
Yes
Design
Scanner type *
Indicates the type of scanner this product is.
Flatbed scanner
Performance
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP Mac OS X 10.2.7
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
BizCard ArcSoft PhotoImpression
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
272 x 475 x 113 mm
Film type
The type of film e.g. 35 mm, DLT.
35 mm
Power requirements
220 - 240V 50 - 60Hz
Maximum operating temperature range (T-T)
10 - 32 °C
Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 23:39:25
Testseek has collected 9 expert reviews for Epson Perfection 4490 Office Flatbed scanner and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-09-22 23:39:25
high resolution flatbed scanner with transparency hood: The Perfection 4490 Photo is one of Epsons mid-range scanners and represents a good all-round package of decent hardware and good software. It features a built-in transparency hood and comes with a r...
0%
techradar.com
Updated:
2013-09-22 23:39:25
The 4490 offers much of the appeal of the 4990 Photo but at a far lower price. It boasts the same 4800x9600dpi resolution for a start, though the stratospheric resolution figures being bandied about by scanner makers nowadays do need to be approached w...
Good Price combined with versatility, Excellent scan quality, Good scanning speeds...
Bad Price combined with versatility, Excellent scan quality, Good scanning speeds...
Bottom line The 4490 offers much of the appeal of the 4990 Photo but at a far lower price. It boasts the same 4800x9600dpi resolution for a start, though the stratospheric resolution figures being bandied about by scanner makers nowadays do need to be approached w...
80%
goodgearguide.com.au
Updated:
2013-09-22 23:39:25
With the debut of its new Perfection 4490 Photo, Epson has another winner on its hands. Although the 4490s price makes it expensive for a value model, it also provides powerful features ideal for photo enthusiasts and other advanced users to justify i...
Good Fast scans, Good colour reproduction, Excellent automatic corrections.
Bad A little expensive. The Final Word The Epson Perfection 4490 is a powerful scanner with versatile image-enhancing features, but its premium price makes it best suited for serious photographers and other detail-conscious users.
Bottom line The Epson Perfection 4490 is a powerful scanner with versatile image-enhancing features, but its premium price makes it best suited for serious photographers and other detail-conscious users.
80%
macworld.co.uk
Updated:
2013-09-22 23:39:25
The Perfection 4490 is the latest addition to Epson’s scanner range and is a semi-professional model aimed at expert home users. The design is robust and the 4490 is well built, if bulky. However, the main reason for the unit’s size is the add...
Good Excellent scan quality; good software bundle.
Bad Expensive.
Bottom line The Perfection 4490 is a semi-professional scanner with a price tag to match. But you get excellent scan quality for photos and transparencies, plus a good software bundle and a flexible scan driver...
80%
about.com/compute
Updated:
2013-09-22 23:39:25
Epson Perfection 4490 Photo ScannerOften, all-in-ones are really most-in-ones. Not only are there models that dont have standalone faxing, but the majority wont scan transparencies. Thats when you want a specialist like this unit. Its hearty...
90%
maclife.com
Updated:
2013-09-22 23:39:25
Ready to handle photos, negatives, and slides. With its secondary light source, film holders for both 35mm and medium-format slides and negatives, and great image quality, the Perfection 4490 Photo scanner can tackle the scanning demands of serious...
Good Small footprint. Great image quality. Solid software bundle.
Bad No hardcopy manual.
Bottom line The Epson Perfection 4490 Photo is a quality scanner that has the flexibility a photographer needs.
80%
pcmag.com
Updated:
2013-09-22 23:39:25
Certainly the most striking feature in the Epson Perfection 4490 Photo ($249.99 direct) is the claimed 4,800-pixel-per-inch (ppi) optical resolution—a strikingly high resolution for a flatbed scanner, and higher than youll find even in some dedicate...
Good Scans film in 35-mm and 2.25-inch medium film format. Color-restore feature. Digital ICE dust and scratch removal for film. 30-page automatic document feeder (ADF) option.
Bad Dust removal works for slides and film only.
Bottom line If you have a large store of 35-mm and 2.25-inch film you want to digitize, its one of your better flatbed choices right now...
80%
macworld.com
Updated:
2013-09-22 23:39:25
SummaryPros: High resolution; built-in transparency unit with support for multiple film formats; includes Digital ICE and color-restoration software. Cons: Colors were a bit on the green side. Price as rated: $250 Best Current Price: $173.00 (via Produ...
70%
smartson.se
Updated:
2013-09-22 23:39:25
Testarna anser att Epson Perfection 4490 Photo är en scanner med extremt hög upplösning för såväl amatörfotografer som fotoentusiaster.
0%
Show all
Customer service details