location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS615HG20AOEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS615HG20AOEM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190680 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 AC outlet(s) NEMA 5–20R 120 V
  • - Cable length: 4.57 m
  • - White Metal
Warranty: Lifetime limited warranty
Long product name Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m :
The long product name of Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip with 6 20A Hospital-Grade Outlets, 15-ft. Cord
More>>>
Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m:
The official description of Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations in operating rooms and patient-care areas.
- Approved for use in patient-care areas when properly mounted
- Complies with UL 1363A specifications
- Features six NEMA 5-20R-HG hospital-grade outlets
- Features 15-ft. cord with NEMA 5-20P-HG hospital-grade plug
- Mounts on a wide variety of surfaces

The PS615HG20AOEM Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care areas, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-20P-HG hospital-grade plug and six NEMA 5-20R-HG hospital-grade outlets. Two resettable built-in 20A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. Locking safety covers are integrated to protect unused outlets from debris and damage. Long 15-foot 20A AC power cord gives you flexibility to roll the equipment where it’s most needed. Mounting tabs and flanges let you install the PS615HG20AOEM on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. All-metal housing ensures safety and is guaranteed to last a long time in demanding environments.

Short summary description Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m:
This short summary of the Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS615HG20AOEM, 6 AC outlet(s), NEMA 5–20R, 120 V, 50 - 60 Hz, 20 A, NEMA 5–20P

Long summary description Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m:
This is an auto-generated long summary of Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4.57 m based on the first three specs of the first five spec groups.

Tripp Lite PS615HG20AOEM. AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–20R, Nominal input voltage: 120 V. Power plug: NEMA 5–20P. Product colour: White, Material: Metal, Country of origin: Vietnam. Cable length: 4.57 m, Weight: 1.85 kg, Width: 63.5 mm. Certification: UL 1363A

Power
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5–20R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
20 A
Ports & interfaces
Power plug
NEMA 5–20P
Cordless
No
Features
Product colour *
White
Material
Metal
Wall mountable
Yes
Over current protection
Yes
Country of origin
Vietnam
Technical details
Cable colour
White
Housing colour
White
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
1.85 kg
Cable length *
4.57 m
Width
63.5 mm
Weight & dimensions
Depth
47 mm
Height
346.2 mm
Certificates
Certification
UL 1363A
Indication
LED indicators
Yes
Packaging data
Package width
176 mm
Package depth
103.1 mm
Package height
371.1 mm
Package weight
2.02 kg
Other features
Package weight
1610 kg
Logistics data
Master (outer) case width
428 mm
Master (outer) case length
370.1 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
17 kg
Products per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190687
Brand Image Product code Product Stock Price from
Tripp Lite PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White Tripp Lite PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White
(show image)
PS3F15 PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White Tripp Lite PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White
(show image)
PS5F15 PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4.57 m Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4.57 m
(show image)
PS-415-HG-OEMRA PS-415-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in. Tripp Lite 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in.
(show image)
PSC360610USBB 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4.57 m Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4.57 m
(show image)
PS-615-HG-OEMRA PS-615-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4.57 m
(show image)
PS4816B PS4816B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4.57 m Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4.57 m
(show image)
PS2408B PS2408B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m
(show image)
PS120410 PS120410 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4.57 m
(show image)
PS1916D1U PS1916D1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord Tripp Lite For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord
(show image)
PS-406-HGULTRA For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)