location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N040-010-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191953 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for home and office audio/video and networking applications
  • - Protects unused ports from damage and dirt
  • - Easy to install
  • - White
  • - Includes 10 inserts
Warranty: Lifetime limited
Long product name Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA :
The long product name of Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA
More>>>
Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA:
The official description of Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N040-010-WH Snap-In Blank Keystone Jack Insert snaps into a compatible patch panel, wallplate or other keystone-type module to cover unused ports. Ideal for audio/video and networking applications at home or at the office, the white insert is easy to install. It protects unused ports from dirt and damage and provides a visually clean look. Package includes ten inserts.

Short summary description Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA:
This short summary of the Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA, White, 101.6 mm, 12.7 mm, 177.8 mm, 20 g, 10 pc(s)

Long summary description Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA:
This is an auto-generated long summary of Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA based on the first three specs of the first five spec groups.

Tripp Lite N040-010-WH Snap-In Blank Keystone Jack Insert, White, 10 Pack, TAA. Product colour: White. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 177.8 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 177.8 mm, Master (outer) case length: 25.4 mm

Features
Product colour
White
Packaging data
Package width
101.6 mm
Package depth
12.7 mm
Package height
177.8 mm
Package weight
20 g
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
177.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
304.8 mm
Master (outer) case gross weight
230 g
Country of origin
Taiwan
Master (outer) case GTIN (EAN/UPC)
10037332191950
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)