location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N063-003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332276889 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:58:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Heavy-duty metal construction ideal for industrial Ethernet network applications
  • - 3 blank cutouts compatible with all keystone jacks and couplers
  • - Built-in mounting clip attaches to standard 35 mm DIN rail with no tools needed
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA :
The long product name of Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA
More>>>
Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA:
The official description of Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Organizes a Wide Variety of Ethernet Network Patch Cables in Your DIN-Rail Installation
This DIN-rail mounting module lets you manage network cable interconnectivity with three blank cutouts, which accommodate all snap-in keystone jacks and in-line couplers. Made from sheet metal with nickel plating, the N063-003 is quick and easy to install on a standard 35-millimeter DIN rail using the built-in mounting clip.

TAA-Compliant for GSA Schedule Purchases
The N063-003 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA:
This short summary of the Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA, Silver, Steel, 49.3 mm, 60.5 mm, 53.8 mm, 40 g

Long summary description Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA:
This is an auto-generated long summary of Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA based on the first three specs of the first five spec groups.

Tripp Lite N063-003 3-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA. Product colour: Silver, Material: Steel. Width: 49.3 mm, Depth: 60.5 mm, Height: 53.8 mm. Package width: 110 mm, Package depth: 12.7 mm, Package height: 53.3 mm. Products per master (outer) case: 25 pc(s), Master (outer) case width: 300 mm, Master (outer) case length: 25.4 mm

Features
Product colour
Silver
Material
Steel
Weight & dimensions
Width
49.3 mm
Depth
60.5 mm
Height
53.8 mm
Weight
40 g
Packaging data
Package width
110 mm
Package depth
12.7 mm
Package height
53.3 mm
Package weight
70 g
Operational conditions
Operating temperature (T-T)
-25 - 50 °C
Operational conditions
Operating temperature (T-T)
10 - 85 °F
Storage temperature (T-T)
-40 - 70 °C
Storage temperature (T-T)
10 - 85 °F
Technical details
Compliance certificates
CE, REACH, RoHS, UKCA
Logistics data
Products per master (outer) case
25 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
25.4 mm
Master (outer) case height
350 mm
Master (outer) case gross weight
1.7 kg
Country of origin
Taiwan
Country Distributor
United States 1 distributor(s)