Tripp Lite logo

Tripp Lite A230-001-KP BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105601
Info modified on:
01 Jul 2024, 13:02:05
Bullet Points Tripp Lite A230-001-KP BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms:
  • - Gold-plated contacts for optimal signal transfer
  • - Panel mount adapter for securing to podium or kiosk
  • - Snaps easily into standard data wall plate or patch panel
  • - Compatible with all BNC coaxial cables
  • - Rated for 75 ohms
Warranty:
Lifetime limited
Long product name Tripp Lite A230-001-KP BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms:

BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms

Tripp Lite A230-001-KP BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms:

The A230-001-KP BNC Keystone/Panel Mount Coupler (F/F) connects two BNC coaxial cables to create one longer connection. Its keystone design snaps easily into the cutout of a wall plate or patch panel. An optional BNC panel mount coupler is included for securing the keystone jack to a podium or kiosk. Compatible with all BNC coaxial cables, the A230-001-KP features molded nickel-plated connectors with gold-plated contacts for optimal signal transfer. Rated for 75 ohms.

Short summary description Tripp Lite A230-001-KP BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms:

Tripp Lite A230-001-KP BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms, White, 177.8 mm, 228.6 mm, 12.7 mm, 50 g, China

Long summary description Tripp Lite A230-001-KP BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms:

Tripp Lite A230-001-KP BNC All-in-One Keystone/Panel Mount Coupler (F/F), 75 Ohms. Product colour: White. Package width: 177.8 mm, Package depth: 228.6 mm, Package height: 12.7 mm. Country of origin: China, Master (outer) case width: 304.8 mm, Master (outer) case length: 355.6 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.